Geha logo

Geha Office X17 CD paper shredder Cross shredding 58 dB 12.2" (31 cm) Black, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23412
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Geha Office X17 CD paper shredder Cross shredding 58 dB 12.2" (31 cm) Black, Gray:

Geha Office X17 CD, Cross shredding, 12.2" (31 cm), 3 x 25 mm, 33 L, 58 dB, 3000 mm/min

Long summary description Geha Office X17 CD paper shredder Cross shredding 58 dB 12.2" (31 cm) Black, Gray:

Geha Office X17 CD. Shredding type: Cross shredding, Working width: 12.2" (31 cm), Shredding size: 3 x 25 mm. Power consumption (typical): 700 W. Power requirements: AC 220-240V@50-60Hz, Dimensions (WxDxH): 17.7 x 12.8 x 26.6" (450 x 325 x 675 mm). Weight: 58.4 lbs (26.5 kg)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.