location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks X1600 G2 server 6.29 TB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 750 W Windows Storage Server 2008 R2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks X1600 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BV864A show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE StorageWorks X1600 G2 server 6.29 TB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 750 W Windows Storage Server 2008 R2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows Storage Server 2008 R2
  • - Intel® Xeon® 5000 Sequence E5520 2.26 GHz
  • - 6 GB DDR3-SDRAM 3 x 2
  • - 6.29 TB
  • - Rack (2U) 750 W
Guarantee: 3 Years
Long product name HPE StorageWorks X1600 G2 server 6.29 TB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 750 W Windows Storage Server 2008 R2 :
The short editorial description of HPE StorageWorks X1600 G2 server 6.29 TB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 750 W Windows Storage Server 2008 R2

Intel Xeon E5520 (2.26GHz, 8Mb L3), Intel 5500, 6Gb RAM, 2x146Gb SAS, 10x600GB SAS HDD, 2xLAN, VGA, 2U, 750W
More>>>
Short summary description HPE StorageWorks X1600 G2 server 6.29 TB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 750 W Windows Storage Server 2008 R2:
This short summary of the HPE StorageWorks X1600 G2 server 6.29 TB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 750 W Windows Storage Server 2008 R2 data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks X1600 G2, 2.26 GHz, E5520, 6 GB, DDR3-SDRAM, 6.29 TB, Rack (2U)

Long summary description HPE StorageWorks X1600 G2 server 6.29 TB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 750 W Windows Storage Server 2008 R2:
This is an auto-generated long summary of HPE StorageWorks X1600 G2 server 6.29 TB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 750 W Windows Storage Server 2008 R2 based on the first three specs of the first five spec groups.

HPE StorageWorks X1600 G2. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.26 GHz, Processor model: E5520. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 2 GB. Total storage capacity: 6.29 TB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Operating system installed: Windows Storage Server 2008 R2. Chassis type: Rack (2U)