HP logo

HP ZBook 15 G2 Intel® Core™ i7 i7-4810MQ Mobile workstation 15.6" Full HD 32 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91371
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points HP ZBook 15 G2 Intel® Core™ i7 i7-4810MQ Mobile workstation 15.6" Full HD 32 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 4 (802.11n) Black:
  • - Intel Core i7-4810MQ (6MB Cache, 2.8GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 SVA, NVIDIA Quadro K2100M (2GB GDDR5)
  • - 32GB (1600MHz) DDR3L-SDRAM (4 x 8) & 512GB SSD
Long product name HP ZBook 15 G2 Intel® Core™ i7 i7-4810MQ Mobile workstation 15.6" Full HD 32 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 4 (802.11n) Black:

Intel Core i7-4810MQ (6MB Cache, 2.8GHz), 32GB DDR3L-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 SVA, Intel HD Graphics 4600, NVIDIA Quadro K2100M (2GB GDDR5), LAN, WLAN, Bluetooth, HP Webcam

HP ZBook 15 G2 Intel® Core™ i7 i7-4810MQ Mobile workstation 15.6" Full HD 32 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 4 (802.11n) Black:

Perform on the go.
Be productive in the office or in the field. Take advantage of the HP ZBook 15 G2’s powerful processing and graphics, simple scalability, and blazing-fast connectivity to perform and collaborate at the speed of creativity.

Short summary description HP ZBook 15 G2 Intel® Core™ i7 i7-4810MQ Mobile workstation 15.6" Full HD 32 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 4 (802.11n) Black:

HP ZBook 15 G2, Intel® Core™ i7, 2.8 GHz, 15.6", 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description HP ZBook 15 G2 Intel® Core™ i7 i7-4810MQ Mobile workstation 15.6" Full HD 32 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 4 (802.11n) Black:

HP ZBook 15 G2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4810MQ, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® Quadro® K2100M. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.