location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB110EXT network extender Network transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB110EXT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB110EXT
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:52:04
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Years
Long product name StarTech.com USB110EXT network extender Network transmitter Black :
The short editorial description of StarTech.com USB110EXT network extender Network transmitter Black

RJ-45 + USB B Female, RJ-45 + USB A Female, 12 Mb/s, 50m
More>>>
StarTech.com USB110EXT network extender Network transmitter Black:
The official marketing text of StarTech.com USB110EXT network extender Network transmitter Black as supplied by the manufacturer

StarTech.com's USBthere offers simple USB extension, allowing you to place a USB device up to 165ft (50m) away from the computer - 10 times longer than normal USB cable length restrictions. The USB extender is comprised of both local and remote units, which can be connected together to extend the USB connection distance over standard Cat5e/Cat6 Ethernet cable.

Delivering cost-effective USB extension, the USBthere USB extender eliminates the expense of additional hubs, repeaters, power adapters or software, making it perfect for a broad range of applications including security and surveillance devices like USB video cameras etc.

The USBthere is designed to provide dependable, long-lasting USB device performance over long distances, and is backed by StarTech.com's 2-year warranty.

The StarTech.com Advantage
- Supports any full-speed (12 Mbits/sec) or low-speed (1.5 Mbits/sec) USB peripheral at up to 165 feet (50 meters)
- Provides more power at the remote end, without external power, than most other similar USB extenders
- Eliminates the need to cascade expensive, inflexible and space consuming USB hubs or repeaters for USB range extension

Short summary description StarTech.com USB110EXT network extender Network transmitter Black:
This short summary of the StarTech.com USB110EXT network extender Network transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB110EXT, Network transmitter, 1968.5" (50 m), 12 Mbit/s, Black, 4 - 40 °C, 2.76" (70 mm)

Long summary description StarTech.com USB110EXT network extender Network transmitter Black:
This is an auto-generated long summary of StarTech.com USB110EXT network extender Network transmitter Black based on the first three specs of the first five spec groups.

StarTech.com USB110EXT. Type: Network transmitter, Maximum transfer distance: 1968.5" (50 m), Data transfer rate: 12 Mbit/s. Product color: Black. Width: 2.76" (70 mm), Depth: 3.94" (100 mm), Height: 1.18" (30 mm). Cables included: USB. Package width: 2.17" (55 mm), Package depth: 9.69" (246 mm), Package height: 6.14" (156 mm)

Performance
Type *
Network transmitter
Maximum transfer distance *
1968.5" (50 m)
Data transfer rate
12 Mbit/s
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
2
USB 2.0 ports quantity
2
Design
Product color
Black
Operational conditions
Operating temperature (T-T)
4 - 40 °C
Weight & dimensions
Width
2.76" (70 mm)
Depth
3.94" (100 mm)
Height
1.18" (30 mm)
Weight
3.53 oz (100 g)
Packaging content
Cables included
USB
Manual
Yes
Packaging data
Package width
2.17" (55 mm)
Package depth
9.69" (246 mm)
Package height
6.14" (156 mm)
Package weight
14.1 oz (400 g)
Certificates
Compliance certificates
RoHS
Other features
Package length
9.69" (24.6 cm)
Brand Image Article code product Stock Price from
StarTech.com RS232EXTC1 network extender Network receiver Silver StarTech.com RS232EXTC1 network extender Network receiver Silver
(show image)
RS232EXTC1 Serial DB9 RS232 Extender over Cat 5 - Up to 3300 ft (1000 meters) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)