location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SVECONUS10 KVM cable Black 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 ft Ultra Thin USB VGA 2-in-1 KVM Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVECONUS10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030804738 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:07:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com SVECONUS10 KVM cable Black 118.1" (3 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - Video port type: VGA
  • - Black
Guarantee: Lifetime Warranty
Long product name StarTech.com SVECONUS10 KVM cable Black 118.1" (3 m) :
The short editorial description of StarTech.com SVECONUS10 KVM cable Black 118.1" (3 m)

StarTech.com 10 ft Ultra Thin USB VGA 2-in-1 KVM Cable - VGA KVM Cable - USB KVM Cable - KVM Switch Cable
More>>>
StarTech.com SVECONUS10 KVM cable Black 118.1" (3 m):
The official marketing text of StarTech.com SVECONUS10 KVM cable Black 118.1" (3 m) as supplied by the manufacturer

Connect VGA video and USB using a single thin KVM cable

StarTech.com's professional line of 2-in-1 USB KVM switch cables are specifically designed to work with your StarView or Server Remote Control KVM switch, integrating the necessary USB and VGA connections into a single cable - reducing tangles while maintaining excellent performance.

This 10ft 2-in-1 USB KVM switch cable features an ultra-thin design and is constructed of only high quality materials. Designed for durability and long-term reliability, this cable is backed by StarTech.com's Lifetime Warranty.

Works With the following StarTech.com products:

SVx31DUSBx series KVM Switches

SVx31HD series KVM Switches

RACKCONSxx08/16 series LCD Consoles

CABx31HD series KVM Modules

SV565UTPx series Console Extenders

The StarTech.com Advantage

- Unique design minimizes the number of cables required
- Backed by a StarTech.com lifetime warranty

Short summary description StarTech.com SVECONUS10 KVM cable Black 118.1" (3 m):
This short summary of the StarTech.com SVECONUS10 KVM cable Black 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SVECONUS10, 118.1" (3 m), VGA, Black, USB, USB A + VGA, VGA

Long summary description StarTech.com SVECONUS10 KVM cable Black 118.1" (3 m):
This is an auto-generated long summary of StarTech.com SVECONUS10 KVM cable Black 118.1" (3 m) based on the first three specs of the first five spec groups.

StarTech.com SVECONUS10. Cable length: 118.1" (3 m), Video port type: VGA, Product color: Black. Weight: 10.6 oz (300 g), Package width: 5.71" (145 mm), Package depth: 11.4" (290 mm)

Performance
Product color
Black
Cable length *
118.1" (3 m)
Video port type *
VGA
Console port
USB
Connector 1
USB A + VGA
Connector 2
VGA
Connector gender
Male/Male
Packaging data
Weight
10.6 oz (300 g)
Package width
5.71" (145 mm)
Package depth
11.4" (290 mm)
Package height
0.63" (16 mm)
Package weight
9.38 oz (266 g)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
StarTech.com SVECONUS6 KVM cable Black 70.9" (1.8 m) StarTech.com SVECONUS6 KVM cable Black 70.9" (1.8 m)
(show image)
SVECONUS6 6 ft 2-in-1 Ultra Thin USB KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)