location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 25 ft Ultra-Thin PS/2 3-in-1 KVM cable 295.3" (7.5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25 ft 3-in-1 Ultra Thin PS/2 KVM Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVECON25
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030805551 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2017 11:29:18
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name StarTech.com 25 ft Ultra-Thin PS/2 3-in-1 KVM cable 295.3" (7.5 m) :
The short editorial description of StarTech.com 25 ft Ultra-Thin PS/2 3-in-1 KVM cable 295.3" (7.5 m)

StarTech.com 25 ft 3-in-1 Ultra Thin PS/2 KVM Cable
More>>>
StarTech.com 25 ft Ultra-Thin PS/2 3-in-1 KVM cable 295.3" (7.5 m):
The official marketing text of StarTech.com 25 ft Ultra-Thin PS/2 3-in-1 KVM cable 295.3" (7.5 m) as supplied by the manufacturer

Connect VGA video and a PS/2 keyboard and mouse set using a single thin KVM cable

StarTech.com's professional line of 3-in-1 PS/2 KVM cables are specifically designed to work with your StarView or Server Remote Control KVM switch, integrating the necessary PS/2 peripheral connections as well as the VGA connection into a single cable - reducing tangles while maintaining excellent performance.

This 25ft 3-in-1 PS/2 KVM switch cable features an ultra-thin design and is constructed of only high quality materials. Designed for durability and long-term reliability, this cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Unique design minimizes the number of cables required

Short summary description StarTech.com 25 ft Ultra-Thin PS/2 3-in-1 KVM cable 295.3" (7.5 m):
This short summary of the StarTech.com 25 ft Ultra-Thin PS/2 3-in-1 KVM cable 295.3" (7.5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 25 ft Ultra-Thin PS/2 3-in-1 KVM Cable, 295.3" (7.5 m)

Long summary description StarTech.com 25 ft Ultra-Thin PS/2 3-in-1 KVM cable 295.3" (7.5 m):
This is an auto-generated long summary of StarTech.com 25 ft Ultra-Thin PS/2 3-in-1 KVM cable 295.3" (7.5 m) based on the first three specs of the first five spec groups.

StarTech.com 25 ft Ultra-Thin PS/2 3-in-1 KVM Cable. Cable length: 295.3" (7.5 m)

Performance
Cable length *
295.3" (7.5 m)
Brand Image Article code product Stock Price from
StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM cable Black 590.6" (15 m) StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM cable Black 590.6" (15 m)
(show image)
SVECON50 50 ft Ultra-Thin PS/2 3-in-1 KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)