location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 15 ft. Transparent IEEE-1394 Firewire Cable 6-6 Pin 181.1" (4.6 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 ft. Transparent IEEE-1394 Firewire Cable 6-6 Pin
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1394_15T
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2017 00:22:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com 15 ft. Transparent IEEE-1394 Firewire Cable 6-6 Pin 181.1" (4.6 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 400 Mbit/s
  • - 181.1" (4.6 m)
  • - Transparent
Guarantee: Lifetime warranty
Long product name StarTech.com 15 ft. Transparent IEEE-1394 Firewire Cable 6-6 Pin 181.1" (4.6 m) :
The short editorial description of StarTech.com 15 ft. Transparent IEEE-1394 Firewire Cable 6-6 Pin 181.1" (4.6 m)

15 ft. Transparent IEEE-1394 Firewire Cable 6-6 Pin
More>>>
StarTech.com 15 ft. Transparent IEEE-1394 Firewire Cable 6-6 Pin 181.1" (4.6 m):
The official marketing text of StarTech.com 15 ft. Transparent IEEE-1394 Firewire Cable 6-6 Pin 181.1" (4.6 m) as supplied by the manufacturer

Capable of transferring data at speeds up to 400 Mbits/sec, this 15-foot, 6-to-6 pin FireWire cable provides the high-speed link required for today's demanding FireWire peripherals. With this IEEE-1394 rated cable, you'll be able to transfer data from you FireWire peripherals at incredible speeds. This cable features a transparent sheath to quietly blend in to any environment and is compatible with all 6-pin FireWire and iLink devices.

Short summary description StarTech.com 15 ft. Transparent IEEE-1394 Firewire Cable 6-6 Pin 181.1" (4.6 m):
This short summary of the StarTech.com 15 ft. Transparent IEEE-1394 Firewire Cable 6-6 Pin 181.1" (4.6 m) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 15 ft. Transparent IEEE-1394 Firewire Cable 6-6 Pin, Transparent, 400 Mbit/s, 181.1" (4.6 m)

Long summary description StarTech.com 15 ft. Transparent IEEE-1394 Firewire Cable 6-6 Pin 181.1" (4.6 m):
This is an auto-generated long summary of StarTech.com 15 ft. Transparent IEEE-1394 Firewire Cable 6-6 Pin 181.1" (4.6 m) based on the first three specs of the first five spec groups.

StarTech.com 15 ft. Transparent IEEE-1394 Firewire Cable 6-6 Pin. Product color: Transparent, Data transfer rate: 400 Mbit/s. Cable length: 181.1" (4.6 m)

Features
Data transfer rate
400 Mbit/s
Product color *
Transparent
Weight & dimensions
Cable length *
181.1" (4.6 m)
Technical details
Connector(s)
6-pin Male / 6-pin Male
Brand Image Article code product Stock Price from
StarTech.com 0.3m, IEEE-1394 Firewire Cable, 6 pin-6 pin, M/M 11.8" (0.3 m) Black StarTech.com 0.3m, IEEE-1394 Firewire Cable, 6 pin-6 pin, M/M 11.8" (0.3 m) Black
(show image)
1394MM1 1 ft IEEE-1394 Firewire Cable 6-6 M/M 0.00
(excl. VAT)
0 (incl. VAT)