location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo Multimedia LCD Projector 3000lm PLV-80 data projector 3000 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia LCD Projector 3000lm PLV-80
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLV-80
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:32:41
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sanyo Multimedia LCD Projector 3000lm PLV-80 data projector 3000 ANSI lumens XGA (1024x768) :
The short editorial description of Sanyo Multimedia LCD Projector 3000lm PLV-80 data projector 3000 ANSI lumens XGA (1024x768)

Multimedia LCD Projector 3000lm PLV-80
More>>>
Short summary description Sanyo Multimedia LCD Projector 3000lm PLV-80 data projector 3000 ANSI lumens XGA (1024x768):
This short summary of the Sanyo Multimedia LCD Projector 3000lm PLV-80 data projector 3000 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo Multimedia LCD Projector 3000lm PLV-80, 3000 ANSI lumens, LCD, XGA (1024x768), 1000:1, 15 - 100 kHz, 48 - 100 Hz

Long summary description Sanyo Multimedia LCD Projector 3000lm PLV-80 data projector 3000 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Sanyo Multimedia LCD Projector 3000lm PLV-80 data projector 3000 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Sanyo Multimedia LCD Projector 3000lm PLV-80. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSH, Lamp power: 300 W. Noise level: 32 dB, Dot clock scanning frequency: 180 MHz. Power consumption (typical): 450 W. Weight: 17.4 lbs (7.9 kg)

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:39:44
Uk has collected 2 expert reviews for Sanyo Multimedia LCD Projector 3000lm PLV-80 data projector 3000 ANSI lumens XGA (1024x768) and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
projectorreviews.com
Updated:
2017-03-01 10:39:44
The PLV-80 projector definitely earns a Hot Product Award. Our awards to to products that represent a top choice for a significant number of potential buyers within a general class of projectors. The Sanyo PLV-80 is one of very few widescreen project...
Good Extremely bright for a widescreen projector, About the only widescreen projector with more than 2200 lumens (another Sanyo) that sells for well below $10,000, Interchangeable lens options, Sanyo lenses typically are less than similar lenses from comptetin...
Bad Moderately noisy in full power mode, Heavy/large for a 3000 lumen projector (at 19 lbs.) some are as light as 6 pounds – but it does offer interchangeable lenses, etc. which typically start on projectors 12 lbs. or more, For a relatively large projector...
0%
projectorcentral.com
Updated:
2017-03-01 10:39:44
Sanyo does something that few projector makers do—in addition to producing models like the PLV-Z4 that are made for conventional home theater, they build 16:9 widescreen projectors that pump out a LOT more light than the typical home theater projector...
90%
Brand Image Article code product Stock Price from
Sanyo

Sanyo PLV-80L data projector 3000 ANSI lumens
(show image)
PLV-80L PLV-80L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)