location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JFS524FUK
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot :
The short editorial description of NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot

JFS524F - ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot
More>>>
NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot:
The official marketing text of NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot as supplied by the manufacturer

Need a quantum leap in office network capability?
NETGEAR delivers a cost-effective solution - the JFS524F unmanaged 10/100 Fast Ethernet switch provides expanded connectivity for small office networks to enable long distance and secure uplink connections. Standards-based for easy integration of 10 and 100 Mbps devices, this unmanaged, rack-mountable switch feature 24 10/100 Mbps ports and one slot for 100FX fiber connectivity. With 200 Mbps throughput per port, plus Auto Uplink™ on every port, growing business networks can benefit from superior performance and keep up with expanding network needs..

Accessible
Switched 10/100 ports and one 100FX slot provides private bandwidth for PCs, servers, or hubs, and a secure, long-distance uplink connection via the AF711F 100FX module.

Smart
All 24 ports provide automatic speed and duplex sensing, plus Auto Uplink™ to adjust for straight-through or crossover cables and make the right link.

Convenient
Ever-vigilant, the JFS524F begins to operate as soon as it's powered on - with no configuration required. Compact enough for desktop but comes with a rack mount kit. Compatible with PC, Macintosh, Linux, and Unix operating systems.

Obliging
This rugged metal unit is conveniently compact for an uncluttered desktop or easy rack mounting. And, it allows you easily intermix 10 and 100 Mbps devices within your unmanaged network.

Short summary description NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot:
This short summary of the NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot, 100BASE-TX, 10BASE-T, 0.1 Gbit/s, 0.256 MB, Ethernet, Fast Ethernet, UL listed (UL 1950)/CUL, 10.5 W

Long summary description NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot:
This is an auto-generated long summary of NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot based on the first three specs of the first five spec groups.

NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot. Basic switching RJ-45 Ethernet ports quantity: 24

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Network
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Data transmission
Maximum data transfer rate
0.1 Gbit/s
Packet buffer memory
0.256 MB
Protocols
Data link protocols
Ethernet, Fast Ethernet
Design
Safety
UL listed (UL 1950)/CUL
Power
Power consumption (typical)
10.5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
3.53 lbs (1.6 kg)
Other features
Latency
10 µsec
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
13 x 6.65 x 1.69" (330 x 169 x 43 mm)
I/O ports
-SC on AF711F module 100FX
Power requirements
100 - 240V, 50/60 Hz
Electromagnetic emissions
CE mark, commercial; FCC Part 15 Class A; EN 55 022 (CISPR 22), Class A; VCCI Class A; C-Tick; MIC
Brand Image Article code product Stock Price from
NETGEAR ProSafe 16-Port 10/100 Rackmount Switch Unmanaged NETGEAR ProSafe 16-Port 10/100 Rackmount Switch Unmanaged
(show image)
JFS516GE ProSafe 16-Port 10/100 Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch
(show image)
JFS524GE ProSafe™ 24 Port 10/100 Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 port 10/100 desktop switch Unmanaged NETGEAR ProSafe 16 port 10/100 desktop switch Unmanaged
(show image)
FS116GE ProSafe 16 port 10/100 desktop switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged
(show image)
FS105GE 5 Port Fast Ethernet Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS108 10/100 Mbps Fast Ethernet Switch NETGEAR FS108 10/100 Mbps Fast Ethernet Switch
(show image)
FS108GE FS108 10/100 Mbps Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)