location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS716T
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed SNMP v1, STP, DHCP
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - MAC address table: 8000 entries Switching capacity: 32 Gbit/s
  • - Power over Ethernet (PoE)
Long product name NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed Power over Ethernet (PoE) :
The short editorial description of NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed Power over Ethernet (PoE)

ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots
More>>>
NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed Power over Ethernet (PoE):
The official marketing text of NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed Power over Ethernet (PoE) as supplied by the manufacturer

Management at an Unmanaged Price
Joining NETGEAR's ProSafe family of Smart 16 Port Switches with simple switch management at no extra cost, this 16 port Gigabit switch is high on value and capability. With 16 10/100/1000 Mbps ports, each capable of powering 2000 Mbps of data throughput in fullduplex mode, plus two optional fiber ports, it provides fast backbone and connects servers or power users, delivering large amounts of multimedia, image, and video information in no time at all.

Ideal for combining 10, 100, and 1000 Mbps devices it delivers 10/100/1000 automatic speed and full/half-duplex sensing plus Auto Uplink™ on every port. Two hot-swappable Small Form- factor Pluggable (SFP) GBIC slots provide optional fiber connectivity for greater distance.

In addition, an intuitive, Web-browser interface offers the simple Smart Switch management, making it a snap to monitor switch performance, configure ports, even set up port trunks, VLANs, and traffic prioritization. Alternatively, use SNMP-based software to manage your Smart Switch. Shipped ready for use straight out of the box, it delivers switching that’s easy to set up and use. NETGEAR ProSafe Smart Switches are ideal for adding basic management to your unmanaged networks and extending your managed networks.

High Powered
Sixteen 10/100/1000 ports deliver non-blocking, full-speed packet forwarding with 32 Gbps bandwidth migrates your network to future-proof functionality. Two SFP GBIC fiber slots provide optional fiber connectivity for greater distance.

Intelligent
Smart Switch capability enables key management features for the value price of an unmanaged switch. Included are performance monitoring, port configuration, VLAN for traffic control, port trunking for increased bandwidth, and Class of Service (CoS) for traffic prioritization.

Right Sized
Ideal for growing businesses who want the benefits of management without the cost and complexity of an advanced management network.

Easygoing and Durable
Simple to set up and simple to use for effortless network monitoring and troubleshooting. Made to last, this sturdy switch is housed in a 17-inch metal box and comes with a rack mounting kit.

Short summary description NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed Power over Ethernet (PoE):
This short summary of the NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots, Managed, Full duplex, Power over Ethernet (PoE)

Long summary description NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3z. Power over Ethernet (PoE)

Management features
Switch type *
Managed
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3z
Full duplex
Yes
Data transmission
Switching capacity *
32 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
0.1 Gbit/s
Packet buffer memory
0.256 MB
Protocols
Management protocols
SNMP v1, STP, DHCP
Design
Certification
CE, FCC, VCCI, C-Tick
Performance
Mean time between failures (MTBF)
65789 h
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Weight & dimensions
Weight
6.04 lbs (2.74 kg)
Other features
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
17.3 x 8.07 x 1.69" (440 x 205 x 43 mm)