Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Power supply type: Indoor
- - Output power: 30 W Output voltage: 12 V
- - Purpose: Mobile computer AC-to-DC
- - Brand compatibility: Honeywell
- - 1 pc(s)
- - Black
Long product name Honeywell 851-810-002 power adapter/inverter Indoor 30 W Black
:
Level VI Power Supply, US Only, 12VDC, 30W Output
The short editorial description of Honeywell 851-810-002 power adapter/inverter Indoor 30 W Black
Level VI Power Supply, US Only, 12VDC, 30W Output
More>>>
Short summary description Honeywell 851-810-002 power adapter/inverter Indoor 30 W Black:
This short summary of the Honeywell 851-810-002 power adapter/inverter Indoor 30 W Black data-sheet is auto-generated and uses the product title and the first six key specs.
Honeywell 851-810-002, Mobile computer, Indoor, 30 W, 12 V, AC-to-DC, Honeywell
Long summary description Honeywell 851-810-002 power adapter/inverter Indoor 30 W Black:
This is an auto-generated long summary of Honeywell 851-810-002 power adapter/inverter Indoor 30 W Black based on the first three specs of the first five spec groups.
Honeywell 851-810-002. Purpose: Mobile computer, Power supply type: Indoor, Output power: 30 W. Product color: Black. Quantity per pack: 1 pc(s)