ICY BOX logo

ICY BOX IB-HUB1403B socket-outlet Anthracite

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47444
Info modified on:
10 Aug 2024, 06:37:13
Bullet Points ICY BOX IB-HUB1403B socket-outlet Anthracite:
  • - USEFUL EXTENSION: The ICY BOX desktop hub adds four USB 3.0 Type-A ports to a 60 mm cable pass-through. A cable pass-through for e.g. monitor or power cables is of course still possible
  • - TOP SPEED: All four USB ports use the USB 3.0 standard with transfer rates of up to 5 Gbit/s. This guarantees fast data exchange and long waiting times are a thing of the past
  • - QUICKLY MOUNTED: You simply fix the ICY BOX Table Hub with the adapter ring in the table top. No tools are required. With a mounting depth of only 58 mm the hub remains extremely compact
  • - EASILY INSTALLED: A 120cm USB 3.0 Type-A cable is integrated and can be connected directly to the PC. Optionally, you can still connect a 5V power supply for charging devices
  • - DUST PROTECTION: When the ports from the desk hub are not needed, the included cover protects them from dust. This simply prevents connection problems due to dirt
Long product name ICY BOX IB-HUB1403B socket-outlet Anthracite:

4-port desk hub with USB Type-A interface and audio in-/output

ICY BOX IB-HUB1403B socket-outlet Anthracite:

No more USB 3.0 slots?
A deep breath. Pushing the chair backward, placing something under your knee, and then searching forever for the USB and audio port on the back of the computer. Thanks to the IB-HUB1403B, this everyday ritual is a thing of the past both at home and at work.

Control Center
With the IB-HUB1403B you can easily connect your frequently used USB Type-C™ and USB Type-A devices as well as your headset within sight and reach on your desk.

No cable chaos
Even after installing the IB-HUB1403B, you don´t have to give up your well-organized cable management. Simply guide the cables through the cable feed-through of the IB-HUB1403B.

Short summary description ICY BOX IB-HUB1403B socket-outlet Anthracite:

ICY BOX IB-HUB1403B, Anthracite, Plastic, Power, 2.72" (69 mm), 2.72" (69 mm), 2.2" (56 mm)

Long summary description ICY BOX IB-HUB1403B socket-outlet Anthracite:

ICY BOX IB-HUB1403B. Product color: Anthracite, Housing material: Plastic, LED indicators: Power. Width: 2.72" (69 mm), Depth: 2.72" (69 mm), Height: 2.2" (56 mm). Quantity per pack: 1 pc(s), Package width: 4.09" (104 mm), Package depth: 3.46" (88 mm). Country of origin: China, Master (outer) case width: 14.8" (375 mm), Master (outer) case length: 17.7" (450 mm). Output voltage: 5.2 V, Output current: 4 A

The Story
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.