location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 7000 S7970/17 men's shaver Rotation shaver Trimmer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S7970/17
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S7970/17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103893844
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SHAVER Series 7000 S7970/17 men's shaver Rotation shaver Trimmer Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rotation shaver Black
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable LED indicators
  • - Lithium-Ion (Li-Ion) Battery Operating time: 50 min Charging time: 1 h
More>>>
Short summary description Philips SHAVER Series 7000 S7970/17 men's shaver Rotation shaver Trimmer Black:
This short summary of the Philips SHAVER Series 7000 S7970/17 men's shaver Rotation shaver Trimmer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 7000 S7970/17, Rotation shaver, Black, Buttons, Wireless, 393.7" (10 m), GroomTribe, Power

Long summary description Philips SHAVER Series 7000 S7970/17 men's shaver Rotation shaver Trimmer Black:
This is an auto-generated long summary of Philips SHAVER Series 7000 S7970/17 men's shaver Rotation shaver Trimmer Black based on the first three specs of the first five spec groups.

Philips SHAVER Series 7000 S7970/17. Shaver system: Rotation shaver, Product color: Black, Control type: Buttons, Wireless. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Quantity per pack: 1 pc(s)

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product color *
Black
Built-in display
Yes
Control type
Buttons, Wireless
Electronic on/off switch
Yes
Washable *
Yes
Waterproof
Yes
Number of shaver heads/blades *
3
Wet & Dry
Yes
Bluetooth
Yes
Bluetooth range
393.7" (10 m)
Bluetooth version
4.1
Mobile app support
Yes
Applications supported
GroomTribe
LED indicators
Power
Shaving head replacement(s) model
SH70
Shaving head replacement(s) period
2 year(s)
Mobile operating systems supported
Android, iOS
Indication
Battery full indication
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery type
Built-in battery
Operating time
50 min
Charging time
1 h
Power consumption (standby)
0.15 W
AC input voltage
100-240  V
Battery recharge time
1 h
Shaving time
50 min
Power consumption (max)
5.4 W
Cordless
Yes
Packaging content
Quantity per pack
1 pc(s)
Power cord included
Yes
Cleaning brush
Yes
Pouch
Yes
Quick start guide
Yes
Travel case
Yes
Other features
Protective pouch
Yes
Technical details
SmartClick
Yes