Tripp Lite logo

Tripp Lite CSC27AC portable device management cart/cabinet Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76917
Info modified on:
10 Aug 2024, 11:40:29
Guarantee:
2-year limited warranty
Long product name Tripp Lite CSC27AC portable device management cart/cabinet Black:

27-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black

Tripp Lite CSC27AC portable device management cart/cabinet Black:

Compact Mobile Charging Station Accommodates up to 27 Chromebooks and Laptops
This 120V multi-charging station provides AC charging, secure storage and cord management for as many as 27 Chromebooks and laptops with a screen size up to 15 inches. The connected devices’ AC adapters plug into 27 NEMA 5-15R outlets for charging. A built-in circuit breaker protects the devices against overloads. The laptop charging station is recommended for classrooms, businesses, medical facilities, government agencies and anywhere else that uses mobile devices on a daily basis.

Locking Steel Enclosure Keeps Valuable Equipment Safe and Secure
Constructed from heavy-duty steel covered with a black powder-coated finish, this charging cart provides safe, secure storage. Devices and their power adapters are stored in separate compartments. The front and back doors lock with the included keys to help prevent theft, damage and tampering. For extra security, the front door can be fastened with a user-supplied padlock. Flow-through ventilation helps protect against overheating, and the specially coated shelves help prevent device scratches and scuffs.

Moving Your Devices from Room to Room Is Easy
Large swivel casters with non-marking wheels improve the ride over uneven surfaces, including carpeting and thresholds, and lock to help prevent unwanted movement. The reversible wide-grip handle makes the cart easy to control. Corner safety bumpers protect walls and doorways from scratches. The compact Chromebook charging cart takes up about the same amount of physical space, or even less, as a typical A/V cart.

Well-Organized to Avoid Confusing Cable Clutter
Heavy power adapters store out of the way in removable baskets. Cables and connectors run through zoned slots and an overhead cable manager, keeping them organized and out of the way. Adjustable dividers accommodate up to nine devices per shelf, and device spaces are numbered for easy identification. A power cord wrap keeps the input cord out of the way when moving the charging station. The 10-foot cord with space-saving right-angle NEMA 5-15P plug allows great flexibility in reaching AC outlets.

Laminated Wood-Grain Top Doubles as a Convenient Workstation
The laminated top acts as a smooth writing surface and holds a projector, monitor or other peripherals. A pass-through RJ45 jack is provided for connecting Ethernet devices, such as a wireless router or hotspot, inside the cabinet.

Short summary description Tripp Lite CSC27AC portable device management cart/cabinet Black:

Tripp Lite CSC27AC, Portable device management cart, Black, Floor, 120.1" (3.05 m), Laptop, AC

Long summary description Tripp Lite CSC27AC portable device management cart/cabinet Black:

Tripp Lite CSC27AC. Type: Portable device management cart, Product color: Black, Placement: Floor. Supported portable devices: Laptop, Device connectors supported: AC, Maximum screen size: 15". AC input voltage: 120 V, AC input frequency: 60 Hz, Current: 12 A. Width: 26" (661.4 mm), Depth: 28.8" (732.5 mm), Height: 43.1" (1093.5 mm). Cables included: AC, Number of keys included: 10 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.