location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE BLc7000 Rack Black, Gray 2400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLc7000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
681840R-B21 show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:45:47
The date of the most recent change of the data-sheet in Icecat's system
HPE BladeSystem c7000 Enclosure (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE BLc7000 Rack Black, Gray 2400 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack Server
  • - Power supply included 2400 W
  • - Black, Gray
Guarantee: 3/3/3 (parts-labor-onsite)
Long product name HPE BLc7000 Rack Black, Gray 2400 W :
The short editorial description of HPE BLc7000 Rack Black, Gray 2400 W

4 Active Cool 200 Fans, 8 Full Height Blades/16 Half-Height Blades, ROHS, Trial Insight Control License, Refubrished
More>>>
Short summary description HPE BLc7000 Rack Black, Gray 2400 W:
This short summary of the HPE BLc7000 Rack Black, Gray 2400 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE BLc7000, Rack, Server, Black, Gray, 6U, 2400 W, 10 - 35 °C

Long summary description HPE BLc7000 Rack Black, Gray 2400 W:
This is an auto-generated long summary of HPE BLc7000 Rack Black, Gray 2400 W based on the first three specs of the first five spec groups.

HPE BLc7000. Form factor: Rack, Type: Server, Product color: Black, Gray. Power supply: 2400 W. Width: 29.9" (758.9 mm), Depth: 23.9" (606.5 mm), Height: 39.9" (1012.9 mm)

Brand Image Article code product Stock Price from
HPE

HPE Brocade 4/12 SAN Switch Upgrade RTU for HP BladeSystem c-Class
(show image)
AE373A Brocade 4/12 SAN Switch Upgrade RTU for HP BladeSystem c-Class 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)