ASUS logo

ASUS A8FM-4P003M laptop Intel® Core™ Duo T2050 14.1" 1 GB DDR2-SDRAM 80 GB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38677
Info modified on:
07 Mar 2024, 15:34:52
Long product name ASUS A8FM-4P003M laptop Intel® Core™ Duo T2050 14.1" 1 GB DDR2-SDRAM 80 GB:

A8FM-4P003M - Intel Core Duo T2050, 1024MB, 80GB, 14.1" TFT, Win XP MCE

ASUS A8FM-4P003M laptop Intel® Core™ Duo T2050 14.1" 1 GB DDR2-SDRAM 80 GB:

14" Widescreen Gateway to the World of Entertainment
The 14" widescreen A8Fm will change what you see and what you hear. With limitless mobility, you can embrace the world of entertainment with just a few clicks whenever and wherever. Open up the ASUS A8Fm and treat yourself to the ultimate visual and audio experience.

Dual Engines, Double Power
Equipped with the latest dual core technology, the A8Fm enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web. The A8Fm’s exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.

Realistic Audio Deliverance
High quality stereo sound and built-in S/PDIF connection deliver realistic audio performance that completes the total multimedia experience.

Wire-Free Video Communication on the Go
Enjoy true wireless freedom with ASUS A8Fm notebook series. Built-in microphone and high-resolution webcam allow you to stay connected with family and friends without the hassle of external connections and tangling wires!

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the A8Fm notebooks, with the built-in Bluetooth® V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

Easier and Faster Digital Data Transmission
The ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard™ modules into the A8Fm.

Short summary description ASUS A8FM-4P003M laptop Intel® Core™ Duo T2050 14.1" 1 GB DDR2-SDRAM 80 GB:

ASUS A8FM-4P003M, Intel® Core™ Duo, 1.6 GHz, 14.1", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description ASUS A8FM-4P003M laptop Intel® Core™ Duo T2050 14.1" 1 GB DDR2-SDRAM 80 GB:

ASUS A8FM-4P003M. Processor family: Intel® Core™ Duo, Processor model: T2050, Processor frequency: 1.6 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Weight: 5.27 lbs (2.39 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.