location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 17" Rack LCD Monitor Keyboard Mouse rack console 17"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" Rack LCD Monitor Keyboard Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP5017UK
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name APC 17" Rack LCD Monitor Keyboard Mouse rack console 17" :
The short editorial description of APC 17" Rack LCD Monitor Keyboard Mouse rack console 17"

17" Rack LCD Monitor Keyboard Mouse
More>>>
APC 17" Rack LCD Monitor Keyboard Mouse rack console 17":
The official marketing text of APC 17" Rack LCD Monitor Keyboard Mouse rack console 17" as supplied by the manufacturer

1U rackmountable integrated keyboard, monitor and mouse.
Includes:
- Cable management arm
- Installation guide
- Rack Mounting brackets

Short summary description APC 17" Rack LCD Monitor Keyboard Mouse rack console 17":
This short summary of the APC 17" Rack LCD Monitor Keyboard Mouse rack console 17" data-sheet is auto-generated and uses the product title and the first six key specs.

APC 17" Rack LCD Monitor Keyboard Mouse, 17", 13.3" (33.8 cm), 10.6" (27 cm), 16.78 million colors, Ac 90-264 V, 50 - 60 Hz

Long summary description APC 17" Rack LCD Monitor Keyboard Mouse rack console 17":
This is an auto-generated long summary of APC 17" Rack LCD Monitor Keyboard Mouse rack console 17" based on the first three specs of the first five spec groups.

APC 17" Rack LCD Monitor Keyboard Mouse. Display diagonal: 17", Viewable size, horizontal: 13.3" (33.8 cm), Viewable size, vertical: 10.6" (27 cm). Power supply type: Ac 90-264 V, AC adapter frequency: 50 - 60 Hz. Dimensions (WxDxH): 18.7 x 21.9 x 1.73" (476 x 556 x 44 mm). Weight: 32.6 lbs (14.8 kg)

Display
Display diagonal
17"
Viewable size, horizontal
13.3" (33.8 cm)
Viewable size, vertical
10.6" (27 cm)
Display number of colors
16.78 million colors
Keyboard
Built-in touchpad
Yes
Power
Power supply type
Ac 90-264 V
AC adapter frequency
50 - 60 Hz
Other features
Dimensions (WxDxH)
18.7 x 21.9 x 1.73" (476 x 556 x 44 mm)
Weight & dimensions
Weight
32.6 lbs (14.8 kg)
Brand Image Article code product Stock Price from
APC 15" Rack LCD Monitor Keyboard Mouse rack console 15" 1024 x 768 pixels APC 15" Rack LCD Monitor Keyboard Mouse rack console 15" 1024 x 768 pixels
(show image)
AP5015 15" Rack LCD Monitor Keyboard Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)