location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Analog CAT5/IP KVM Bracket Set for Rack LCD Monitor Keyboard Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Analog CAT5/IP KVM Bracket Set for Rack LCD Monitor Keyboard Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP5016
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304240686 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2019 15:05:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC Analog CAT5/IP KVM Bracket Set for Rack LCD Monitor Keyboard Mouse :
The short editorial description of APC Analog CAT5/IP KVM Bracket Set for Rack LCD Monitor Keyboard Mouse

Analog CAT5/IP KVM Bracket Set for Rack LCD Monitor Keyboard Mouse
More>>>
APC Analog CAT5/IP KVM Bracket Set for Rack LCD Monitor Keyboard Mouse:
The official marketing text of APC Analog CAT5/IP KVM Bracket Set for Rack LCD Monitor Keyboard Mouse as supplied by the manufacturer

Bracket set used to mount one APC Rack LCD Monitor Keyboard Mouse (AP5015, AP5017) and one APC KVM Switch (AP5401, AP5405) in 1U of rack space.

Short summary description APC Analog CAT5/IP KVM Bracket Set for Rack LCD Monitor Keyboard Mouse:
This short summary of the APC Analog CAT5/IP KVM Bracket Set for Rack LCD Monitor Keyboard Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

APC Analog CAT5/IP KVM Bracket Set for Rack LCD Monitor Keyboard Mouse, Black, 4.94 oz (140 g), 12.5 x 5 x 2.52" (318 x 127 x 64 mm), 13.8 oz (390 g), 8.82 x 1.14 x 1.61" (224 x 29 x 41 mm)

Long summary description APC Analog CAT5/IP KVM Bracket Set for Rack LCD Monitor Keyboard Mouse:
This is an auto-generated long summary of APC Analog CAT5/IP KVM Bracket Set for Rack LCD Monitor Keyboard Mouse based on the first three specs of the first five spec groups.

APC Analog CAT5/IP KVM Bracket Set for Rack LCD Monitor Keyboard Mouse. Product color: Black. Weight: 4.94 oz (140 g). Package dimensions (WxDxH): 12.5 x 5 x 2.52" (318 x 127 x 64 mm), Package weight: 13.8 oz (390 g). Dimensions (WxDxH): 8.82 x 1.14 x 1.61" (224 x 29 x 41 mm)

Features
Product color *
Black
Weight & dimensions
Weight
4.94 oz (140 g)
Packaging data
Package dimensions (WxDxH)
12.5 x 5 x 2.52" (318 x 127 x 64 mm)
Package weight
13.8 oz (390 g)
Other features
Dimensions (WxDxH)
8.82 x 1.14 x 1.61" (224 x 29 x 41 mm)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)