Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Crystal-Clear
- - Protection against scratches
- - Easy application
- - Excellent price quality ratio
- - Made in Germany
Long product name Savvies SU75 UltraClear Clear screen protector 6 pc(s)
:
6x SU75 Screen Protector for Umidigi One
The short editorial description of Savvies SU75 UltraClear Clear screen protector 6 pc(s)
6x SU75 Screen Protector for Umidigi One
More>>>
Short summary description Savvies SU75 UltraClear Clear screen protector 6 pc(s):
This short summary of the Savvies SU75 UltraClear Clear screen protector 6 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Savvies SU75 UltraClear, Umidigi One, Scratch resistant, Transparent, 6 pc(s)
Long summary description Savvies SU75 UltraClear Clear screen protector 6 pc(s):
This is an auto-generated long summary of Savvies SU75 UltraClear Clear screen protector 6 pc(s) based on the first three specs of the first five spec groups.
Savvies SU75 UltraClear. Compatibility: Umidigi One, Protection features: Scratch resistant. Product color: Transparent. Quantity per pack: 6 pc(s)