location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Slim Micro Saver cable lock 74.8" (1.9 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim Micro Saver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F1650-L200
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2017 15:13:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu Slim Micro Saver cable lock 74.8" (1.9 m) :
The short editorial description of Fujitsu Slim Micro Saver cable lock 74.8" (1.9 m)

Slim Micro Saver
More>>>
Fujitsu Slim Micro Saver cable lock 74.8" (1.9 m):
The official marketing text of Fujitsu Slim Micro Saver cable lock 74.8" (1.9 m) as supplied by the manufacturer

Protect your notebook from theft. This is the only retractable cable designed specifically for the mobile user. Just wrap the steel cable around a secure object, insert the lock into the built-in slot, and turn the key.

Short summary description Fujitsu Slim Micro Saver cable lock 74.8" (1.9 m):
This short summary of the Fujitsu Slim Micro Saver cable lock 74.8" (1.9 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Slim Micro Saver, 74.8" (1.9 m)

Long summary description Fujitsu Slim Micro Saver cable lock 74.8" (1.9 m):
This is an auto-generated long summary of Fujitsu Slim Micro Saver cable lock 74.8" (1.9 m) based on the first three specs of the first five spec groups.

Fujitsu Slim Micro Saver. Cable length: 74.8" (1.9 m), Dimensions (WxDxH): 5 x 5

Weight & dimensions
Cable length *
74.8" (1.9 m)
Weight & dimensions
Dimensions (WxDxH)
5 x 5
Brand Image Article code product Stock Price from
Fujitsu S26361-F1650-L900 cable lock Black, Chrome 59.1" (1.5 m) Fujitsu S26361-F1650-L900 cable lock Black, Chrome 59.1" (1.5 m)
(show image)
S26361-F1650-L900 S26361-F1650-L900 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)