location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod AV Connection Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod AV Connection Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA242ZA/B
Category:
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:09:35
The date of the most recent change of the data-sheet in Icecat's system
Long product name Apple iPod AV Connection Kit :
The short editorial description of Apple iPod AV Connection Kit

iPod AV Connection Kit
More>>>
Short summary description Apple iPod AV Connection Kit:
This short summary of the Apple iPod AV Connection Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod AV Connection Kit, iPod

Long summary description Apple iPod AV Connection Kit:
This is an auto-generated long summary of Apple iPod AV Connection Kit based on the first three specs of the first five spec groups.

Apple iPod AV Connection Kit. Compatibility: iPod

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:03:06
Uk has collected 3 expert reviews for Apple iPod AV Connection Kit and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
dragonsteelmods.com
Updated:
2011-07-30 05:03:00
The release of the video enabled iPod has been wonderful for travelers. However, sometimes one may want to watch the video on their iPod on a full screen. Luckily, the USBFever people have the solution for this situation. The iPod AV Cable allows one...
Good Half the price of the Apple branded version, Performs well, Solid construction...
Bad Does not work with newest iPod iterations...
Bottom line There is not much to say about this product, other than it does its job as advertised. Costing half as much as the Apple branded version, this is the one to get if you want to save some money. DragonSteelMods gives the iPod AV Cable a 5 out of 5 score...
100%
ilounge.com
Updated:
2011-07-30 05:03:03
The closest iPod dock to audio- or videophile in quality is surprisingly the least sophisticated: Apple’s Universal Dock ($39) provides clean audio and video signals, and also offers volume matching - the dock can reduce audio to the same level indica...
70%
smartcomputing.com
Updated:
2011-07-30 05:03:06
After downloading the last few episodes of NBC’s “The Office” to your video iPod, you find yourself enjoying Steve Carell’s antics while you’re cruising over the Atlantic instead of a boring in-flight movie. The portable powe...
0%