Savvies SU75 UltraClear Transparent

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3846
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Savvies SU75 UltraClear Transparent:
  • - Crystal-Clear
  • - Protection against scratches
  • - Easy application
  • - Excellent price quality ratio
  • - Made in Germany
Long product name Savvies SU75 UltraClear Transparent:

6x SU75 Screen Protector for Samsung Gear S3 Frontier

Short summary description Savvies SU75 UltraClear Transparent:

Savvies SU75 UltraClear, Smartwatch, Transparent, Samsung, Gear S3 Frontier, Clear screen protector, Scratch resistant

Long summary description Savvies SU75 UltraClear Transparent:

Savvies SU75 UltraClear. Compatible device type: Smartwatch, Product color: Transparent, Brand compatibility: Samsung. Quantity per pack: 6 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.