location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio MP C2500 Laser A4 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP C2500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
214002500
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio MP C2500 Laser A4 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - A4 25 ppm
  • - Color copying Mono scanning
  • - Internal memory: 1 MB
  • - 264.6 lbs (120 kg)
Long product name Ricoh Aficio MP C2500 Laser A4 25 ppm :
The short editorial description of Ricoh Aficio MP C2500 Laser A4 25 ppm

25 ppm black & white with 25 ppm colour speed. Includes printer/scanner as standard.
More>>>
Ricoh Aficio MP C2500 Laser A4 25 ppm:
The official marketing text of Ricoh Aficio MP C2500 Laser A4 25 ppm as supplied by the manufacturer

In today’s hectic office environments, finding a competitive advantage is not a given. As your company’s first impression is crucial, colour is the tool to show you mean business. Add it to your business documents and enjoy the benefits right away! Colour increases involvement, engages the interest and persuades faster: ideal for proposals, forms and invoices. Designed to put you in the lead, Ricoh’s MP C2500/MP C3000 offer a wealth of possibilities that support your creativity and productivity. To revolutionise your business image, you can now provide clients with spectacularly finished documents in black and white and colour. Everything you need to achieve high impact results and the business success that goes with it!

Features:
-All-in-one: print, copy, scan and fax from one device.
-High quality B/W and colour output at 25/30 ppm.
-Easy access & intuitive operation via amazing colour LCD panel.
-Advanced faxing and information distribution capabilities.
-Exceptional document handling and in house finishing.

Short summary description Ricoh Aficio MP C2500 Laser A4 25 ppm:
This short summary of the Ricoh Aficio MP C2500 Laser A4 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio MP C2500, Laser, Color printing, Color copying, Mono scanning, A4

Long summary description Ricoh Aficio MP C2500 Laser A4 25 ppm:
This is an auto-generated long summary of Ricoh Aficio MP C2500 Laser A4 25 ppm based on the first three specs of the first five spec groups.

Ricoh Aficio MP C2500. Print technology: Laser, Printing: Color printing, Print speed (color, normal quality, A4/US Letter): 25 ppm. Copying: Color copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Color printing
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (color, normal quality, A4/US Letter)
25 ppm
Warm-up time
45 s
Time to first page (black, normal)
6.7 s
Time to first page (color, normal)
9.7 s
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (color, normal quality, A4)
25 cpm
Scanning
Scanning *
Mono scanning
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Maximum input capacity
3100 sheets
Maximum output capacity
1500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
210 x 297 mm
Network
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk
Performance
Internal storage capacity
40 GB
Internal memory *
1 MB
Design
Market positioning *
Business
Power
Power consumption (average operating)
1500 W
Power consumption (PowerSave)
99 W
Power consumption (off)
8 W
Weight & dimensions
Weight
264.6 lbs (120 kg)
Other features
Standard input trays
2 x 500
Dimensions (WxDxH)
25.6 x 25.9 x 29.1" (650 x 659 x 740 mm)
Power requirements
220V - 240V, 50/60 Hz, 10A
Maximum internal memory
40 GB
Compatible operating systems
-Windows 95/98/Me/NT4.0/2000/XP/Server 2003 -Novell NetWare 3.12/3.2/4.1/4.11/5.0/5.1/6/6.5 -UNIX: Sun Solaris 2.6/7/8/9/10 -HP-UX 10.x/11.x/11iv1/11i -SCO OpenServer 5.0.6/5.0.7 -RedHat Linux 6.x/7.x/8.x/9.x/Enterprise -IBM AIX v4.3/5L v5.1/5L v5.2/5.3 -Macintosh 8.6 -Macintosh X v10.1 -IBM System i5 HPT -SAP R/3 -NDPS Gateway -AS/400
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print
Brand Image Article code product Stock Price from
Ricoh Aficio FX200L Laser 1200 x 1200 DPI 20 ppm Ricoh Aficio FX200L Laser 1200 x 1200 DPI 20 ppm
(show image)
MDFX200L FX200L 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm
(show image)
MDFX200 FX200 0.00
(excl. VAT)
0 (incl. VAT)