location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEDION GoPal PNA465 navigator LCD 7.41 oz (210 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEDION Check ‘MEDION’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GoPal PNA465
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD96187
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘MEDION’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEDION: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MEDION GoPal PNA465 navigator LCD 7.41 oz (210 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Outdoor (hiking, trekking) Auto
  • - 480 x 272 pixels
  • - Lithium-Ion (Li-Ion) 1200 mAh
Long product name MEDION GoPal PNA465 navigator LCD 7.41 oz (210 g) Black :
The short editorial description of MEDION GoPal PNA465 navigator LCD 7.41 oz (210 g) Black

GoPal PNA465 Navigation System
More>>>
MEDION GoPal PNA465 navigator LCD 7.41 oz (210 g) Black:
The official marketing text of MEDION GoPal PNA465 navigator LCD 7.41 oz (210 g) Black as supplied by the manufacturer

The GoPal PNA465 is designed for style as well as functionality with a depth of just 20mm and only weighing 200g. With a 4.3" widescreen display it is easy to read. Also included is a built-in TMC module (Traffic Message Channel) is a service which guides you away from traffic black spots, this service is free and has no subscription fees or hidden costs.

Short summary description MEDION GoPal PNA465 navigator LCD 7.41 oz (210 g) Black:
This short summary of the MEDION GoPal PNA465 navigator LCD 7.41 oz (210 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

MEDION GoPal PNA465, 20 channels, 480 x 272 pixels, LCD, 65536 colors, Samsung S3C2440, 400 MHz

Long summary description MEDION GoPal PNA465 navigator LCD 7.41 oz (210 g) Black:
This is an auto-generated long summary of MEDION GoPal PNA465 navigator LCD 7.41 oz (210 g) Black based on the first three specs of the first five spec groups.

MEDION GoPal PNA465. Channels quantity: 20 channels. Display resolution: 480 x 272 pixels, Display: LCD, Display number of colors: 65536 colors. Processor model: Samsung S3C2440, Processor frequency: 400 MHz, Operating system installed: Windows CE 5.0. Product color: Black, Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh, Battery life (max): 4 h

GPS type
Marine (chartplotters, sounders) *
No
Sport (fitness, running) *
No
Outdoor (hiking, trekking) *
Yes
Geocaching (GPS stash hunt) *
No
Auto *
Yes
Aviation *
No
GPS Performance
WAAS capability
Yes
Channels quantity
20 channels
Display
Display
LCD
Display resolution *
480 x 272 pixels
Display size (HxV) (imperial)
4.3
Display number of colors
65536 colors
Network
Bluetooth *
No
Performance
Processor model
Samsung S3C2440
Processor frequency
400 MHz
Operating system installed
Windows CE 5.0
Design
Interface type
Touch Screen
Product color *
Black
Power
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
1200 mAh
Battery life (max)
4 h
System requirements
Minimum processor
Intel Pentium 750MHz
Weight & dimensions
Weight *
7.41 oz (210 g)
Width
5.12" (130 mm)
Depth
0.787" (20 mm)
Height
3.54" (90 mm)
Packaging content
Bundled software
GoPal Navigator AE 2.0
Other features
GPS receiver
SiRFstar III
Basemap
Yes
Interface
USB 1.1
Antenna type
Internal
Compatible operating systems
Microsoft Windows 2000/XP
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:51:37
Uk has collected 5 expert reviews for MEDION GoPal PNA465 navigator LCD 210 g Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pocket-lint.com
Updated:
2017-03-01 08:51:36
Can Medion offer an alternative to the big brand names?...
Good Widescreen, slim, good directions...
Bad Not much, although kept giving directions on motorway which was annoying...
Bottom line A great little package...
80%
v3.co.uk
Updated:
2017-03-01 08:51:37
Everything you could want in a sat-nav unit, and at a good price...
100%