location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Caviar SE16 400GB SATA II 7200 8MB 20pk 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Caviar SE16 400GB SATA II 7200 8MB 20pk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD4000AAJS-20PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital Caviar SE16 400GB SATA II 7200 8MB 20pk 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 400 GB 3.5" 7200 RPM Serial ATA II
  • - Storage drive buffer size: 8 MB
  • - 21.2 oz (600 g)
Guarantee: 3-year
Long product name Western Digital Caviar SE16 400GB SATA II 7200 8MB 20pk 3.5" Serial ATA II :
The short editorial description of Western Digital Caviar SE16 400GB SATA II 7200 8MB 20pk 3.5" Serial ATA II

Caviar SE16 400GB SATA II 7200 8MB 20pk
More>>>
Short summary description Western Digital Caviar SE16 400GB SATA II 7200 8MB 20pk 3.5" Serial ATA II:
This short summary of the Western Digital Caviar SE16 400GB SATA II 7200 8MB 20pk 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Caviar SE16 400GB SATA II 7200 8MB 20pk, 3.5", 400 GB, 7200 RPM

Long summary description Western Digital Caviar SE16 400GB SATA II 7200 8MB 20pk 3.5" Serial ATA II:
This is an auto-generated long summary of Western Digital Caviar SE16 400GB SATA II 7200 8MB 20pk 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Western Digital Caviar SE16 400GB SATA II 7200 8MB 20pk. HDD size: 3.5", HDD capacity: 400 GB, HDD speed: 7200 RPM

Brand Image Article code product Stock Price from
Western Digital

Western Digital Caviar Blue 320GB 3.5" Parallel ATA
(show image)
WD3200AAJB-RFB Caviar Blue 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Caviar Blue 250GB 3.5" Serial ATA II
(show image)
WD2500AAKS-RFB Caviar Blue 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Caviar Blue 320GB 3.5" Serial ATA II
(show image)
WD3200AAKS-RFB Caviar Blue 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Caviar Blue 320GB 3.5" Serial ATA II
(show image)
WD3200AAJS-RFB Caviar Blue 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Caviar Blue 500GB 3.5" Serial ATA II
(show image)
WD5000AAKS-RFB Caviar Blue 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital 80GB 3.5 3.5" Serial ATA II
(show image)
WD800AAJS-RFB 80GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Caviar Blue 320GB 3.5" Parallel ATA
(show image)
WD3200AAJB Caviar Blue 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Caviar SE16 500GB SATA II 7200 8MB 20pk 3.5" Serial ATA II
(show image)
WD5000AAJS-20PK Caviar SE16 500GB SATA II 7200 8MB 20pk 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Caviar SE 500GB SATA II 3.5" Serial ATA II
(show image)
WD5000AAJS Caviar SE 500GB SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Caviar SE16 400GB SATA II 7200 16MB 20pk 3.5" Serial ATA II
(show image)
WD4000AAKS-20PK Caviar SE16 400GB SATA II 7200 16MB 20pk 0.00
(excl. VAT)
0 (incl. VAT)