location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Wireless Slim & Mouse Desktop Set, NL keyboard Mouse included RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Slim Keyboard & Mouse Desktop Set, NL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKM04NL
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Targus Wireless Slim & Mouse Desktop Set, NL keyboard Mouse included RF Wireless :
The short editorial description of Targus Wireless Slim & Mouse Desktop Set, NL keyboard Mouse included RF Wireless

Wireless Slim Keyboard & Mouse Desktop Set, NL
More>>>
Targus Wireless Slim & Mouse Desktop Set, NL keyboard Mouse included RF Wireless:
The official marketing text of Targus Wireless Slim & Mouse Desktop Set, NL keyboard Mouse included RF Wireless as supplied by the manufacturer

The Targus Wireless Slim Keyboard and Mouse Desktop Set provides wireless freedom for a clutter free workspace. 13 Internet hot keys give quick and easy access to the Internet as well as multimedia functionality for users wanting to control music via their keyboard.

The 800 dpi ambidextrous mouse can be charged via the wireless receiver with attached cable ensuring that you never run out of power.

Features:
- 27 Mhz RF technology gives wireless freedom for an uncluttered workspace.
- 13 Hot keys provide convenient and quick access to commonly used Internet and multimedia functions; sleep, email, Internet launch, Internet backward, Internet forward, Internet Refresh, Launch default media player stop, previous track, next track, play/pause, mute, volume control dial.
- 800 dpi ambidextrous mouse.
- USB rechargeable cable enables continuous working.

Short summary description Targus Wireless Slim & Mouse Desktop Set, NL keyboard Mouse included RF Wireless:
This short summary of the Targus Wireless Slim & Mouse Desktop Set, NL keyboard Mouse included RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Wireless Slim Keyboard & Mouse Desktop Set, NL, Wireless, RF Wireless, Mouse included

Long summary description Targus Wireless Slim & Mouse Desktop Set, NL keyboard Mouse included RF Wireless:
This is an auto-generated long summary of Targus Wireless Slim & Mouse Desktop Set, NL keyboard Mouse included RF Wireless based on the first three specs of the first five spec groups.

Targus Wireless Slim Keyboard & Mouse Desktop Set, NL. Connectivity technology: Wireless, Device interface: RF Wireless. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Frequency band
0.027 GHz
Design
Material
Plastic
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Movement resolution
800 DPI
Mouse
Buttons quantity
3
Scroll
Yes
System requirements
Mac operating systems supported
No
Weight & dimensions
Keyboard dimensions (WxDxH)
9.06 x 19.3 x 0.984" (230 x 490 x 25 mm)
Keyboard weight
33.2 oz (940 g)
Other features
Compatible operating systems
Windows 2000/XP