location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Audigy SE Internal 7.1 channels PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Audigy SE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70SB057002004
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:09:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs Audigy SE Internal 7.1 channels PCI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7.1 channels 24 bit 100 dB
  • - PCI
  • - Internal
Guarantee: 2-year limited hardware warranty.
Long product name Creative Labs Audigy SE Internal 7.1 channels PCI :
The short editorial description of Creative Labs Audigy SE Internal 7.1 channels PCI

Sound Blaster Audigy SE
More>>>
Short summary description Creative Labs Audigy SE Internal 7.1 channels PCI:
This short summary of the Creative Labs Audigy SE Internal 7.1 channels PCI data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Audigy SE, 7.1 channels, Internal, 24 bit, 100 dB, PCI

Long summary description Creative Labs Audigy SE Internal 7.1 channels PCI:
This is an auto-generated long summary of Creative Labs Audigy SE Internal 7.1 channels PCI based on the first three specs of the first five spec groups.

Creative Labs Audigy SE. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 100 dB. Host interface: PCI. Minimum RAM: 128 MB, Minimum processor: Pentium III / Celeron 1GHz / AMD. Compatible operating systems: Windows 2000 SP4/XP SP 1/XP Pro

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:16:23
Uk has collected 5 expert reviews for Creative Labs Audigy SE Internal 7.1 channels PCI and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalmediaandit.com
Updated:
2015-10-28 09:42:14
I used this card to replace an older Soundblaster Audigy. The install is fairly straightforward. As it's an internal card, you need to remove the outer case of your PC (and remember to turn it off!). Then locate a PCI-E slot on your motherboard, and gentl...
60%
devhardware.com
Updated:
2011-09-26 02:16:23
The on-board sound cards are produced cheaply for the purpose of not increasing the price of a motherboard. And because of this, they are of poor quality. If you want to take your audio experience to another level, you need to acquire a dedicated soun...
Bottom line At the end of this review, we can conclude without a doubt that Creative has really outdone itself and, as promised, they managed to engineer a product that can be considered an “Upgrade from Basic Motherboard Audio to Outstanding Music, Movie and G...
0%
Brand Image Article code product Stock Price from
ICIDU

ICIDU 7.1 PCI Sound Card With SPDIF Internal 7.1 channels
(show image)
MI-707210 7.1 PCI Sound Card With SPDIF 0.00
(excl. VAT)
0 (incl. VAT)
Eminent PCI Soundcard 5.1 Internal 5.1 channels Eminent PCI Soundcard 5.1 Internal 5.1 channels
(show image)
EM3750 PCI Soundcard 5.1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)