ASUS logo

ASUS A6M-Q037H TL-50 15.4" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42828
Info modified on:
07 Mar 2024, 15:34:52
Long product name ASUS A6M-Q037H TL-50 15.4" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:

A6M-Q037H - AMD Turion 64 X2 TL-50, 1024MB RAM, 80GB HDD, Win XP Home

ASUS A6M-Q037H TL-50 15.4" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:

64-bit Computing Capabilities
The A6M Series are designed for the 64-bit mobile technology. The 64-bit ready A6M enables and maximizes performance for both current and future applications, resulting in quicker application loading and an excellent multi-media experience.

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the A6M notebooks, with the built-in BluetoothR V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

Exclusive Power Saving Technology
Power4 Gear+ is a unique technology available exclusively from ASUS only. It offers eight operation modes designed specifically for various applications. Power is distributed according to the operation modes to ensure that no power goes to waste. The A6M Series delivers the long lasting battery performance needed for the most intense games.

Top cost effective choice
Have instant communication with the high quality mega pixel web camera& microphone! Featuring 15.4" widescreen display, the ASUS A6M notebook is a powerful digital multimedia solution, with built-in high quality web camera & microphone, S/PDIF, card-reader, Audio DJ, and the BluetoothR V2.0 EDR. As versatile as it proves, the A6MSeries are the best laptop choice for your shopping list.

Short summary description ASUS A6M-Q037H TL-50 15.4" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:

ASUS A6M-Q037H, 1.6 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB, Windows XP Home Edition

Long summary description ASUS A6M-Q037H TL-50 15.4" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:

ASUS A6M-Q037H. Processor model: TL-50, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows XP Home Edition. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.