location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEDION GoPal PNA205 navigator LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEDION Check ‘MEDION’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GoPal PNA205
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD96195
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘MEDION’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEDION: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name MEDION GoPal PNA205 navigator LCD :
The short editorial description of MEDION GoPal PNA205 navigator LCD

GoPal PNA205 Navigation System
More>>>
MEDION GoPal PNA205 navigator LCD:
The official marketing text of MEDION GoPal PNA205 navigator LCD as supplied by the manufacturer

Easily navigate your way on this small and light navigation system! The PNA205 has a 2.8" color touch screen, which is easy to read.

Short summary description MEDION GoPal PNA205 navigator LCD:
This short summary of the MEDION GoPal PNA205 navigator LCD data-sheet is auto-generated and uses the product title and the first six key specs.

MEDION GoPal PNA205, LCD, 65536 colors, SiRFatlasII, 276 MHz, Windows CE 4.2, AA

Long summary description MEDION GoPal PNA205 navigator LCD:
This is an auto-generated long summary of MEDION GoPal PNA205 navigator LCD based on the first three specs of the first five spec groups.

MEDION GoPal PNA205. Display: LCD, Display number of colors: 65536 colors. Processor model: SiRFatlasII, Processor frequency: 276 MHz, Operating system installed: Windows CE 4.2. Battery type: AA. Minimum processor: Intel Pentium 750MHz. Bundled software: GoPal Navigator ME 2.0

GPS type
Marine (chartplotters, sounders) *
No
Sport (fitness, running) *
No
Outdoor (hiking, trekking) *
Yes
Geocaching (GPS stash hunt) *
No
Auto *
Yes
Aviation *
No
Display
Display
LCD
Display size (HxV) (imperial)
2.8
Display number of colors
65536 colors
Network
Bluetooth *
No
Performance
Processor model
SiRFatlasII
Processor frequency
276 MHz
Operating system installed
Windows CE 4.2
Power
Battery type
AA
Number of batteries supported
4
System requirements
Minimum processor
Intel Pentium 750MHz
Packaging content
Bundled software
GoPal Navigator ME 2.0
Other features
GPS receiver
Yes
Basemap
Yes
Internal memory
256 MB
Compatible operating systems
Microsoft Windows 98SE/ME/2000/XP