location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link AirPremier Wireless 108G Access Point 108 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AirPremier Wireless 108G Access Point
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-2200AP
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link AirPremier Wireless 108G Access Point 108 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 108 Mbit/s
  • - TKIP, WPA-EAP, WPA-PSK, WPA2-EAP, WPA2-PSK
  • - Power over Ethernet (PoE)
Long product name D-Link AirPremier Wireless 108G Access Point 108 Mbit/s Power over Ethernet (PoE) :
The short editorial description of D-Link AirPremier Wireless 108G Access Point 108 Mbit/s Power over Ethernet (PoE)

AirPremier Wireless 108G Access Point
More>>>
D-Link AirPremier Wireless 108G Access Point 108 Mbit/s Power over Ethernet (PoE):
The official marketing text of D-Link AirPremier Wireless 108G Access Point 108 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer

The AirPremier DWL-2200AP is an enhanced high performance 802.11g wireless Access Point with 802.3af Power over Ethernet (PoE) for use indoors. This device supports wireless networking speeds of up to 108Mbps (Turbo mode) 1, while providing seamless interoperability with 802.11b/g wireless equipment. With high data transfer rates, enhanced security, built-in bridge function and PoE remote power support, this device offers a business-class solution for a secure, high-speed wireless deployment.

Up to 108Mbps Speed
With transmission speeds of up to 108Mbps (Turbo mode) on the popular 2.4GHz public frequency, the DWL-2200AP is an ideal solution for bandwidth intensive WLAN application. In a typical working environment with multiple users accessing the network at the same time, the DWL-2200AP can operate at 15 times the throughput of the normal 802.11b wireless LAN equipment.

PoE Facilitates Remote Installation
For maximum coverage, the DWL-2200AP can be placed at out-of-the-way locations such as on a ceiling or high wall, where AC outlets are inaccessible and providing power to these locations is difficult and expensive. The DWL- 2200AP can easily obtain power from an Ethernet switch located as far as 100 meters away through the unused pairs of your existing network cable, doing away with the need to install separate power wiring. With industry standard 802.3af PoE support, the DWL-2200AP does not even require a PoE injector.

Advanced Network Security
The DWL-2200AP supports 64/128/152-bit WEP data encryption and WPA/WPA2 security functions. It provides the latest wireless security technologies by supporting both WPA and WPA2 Personal and Enterprise to ensure complete network protection. In addition, the DWL-2200AP comes 802.11i-ready to fully support industrial-grade wireless security. Other security features included in this Access Point are MAC Address Filtering, Disable SSID Broadcast and support for Advanced Encryption Standard (AES) data encryption. To maximize total return on investment, the DWL-2200AP can be configured to operate as an access point (AP mode), a point-to-point bridge or a point-to-multipoint bridge (WDS mode). In the WDS/Bridge mode, the DWL-2200AP communicates only with wireless bridges, without allowing for wireless clients or stations to access them.

Advanced Network Management
For maximum Network administrators can manage all the DWL-2200AP’s settings via its web-based configuration utility or with Telnet. For advanced network management, the administrators can use the D-View SNMP management module to configure and manage multiple access points from a single location. In addition to a streamlined management process, network administrators can also verify and conduct regular maintenance checks without wasting resources by sending personnel out to physically verify proper operation.

Short summary description D-Link AirPremier Wireless 108G Access Point 108 Mbit/s Power over Ethernet (PoE):
This short summary of the D-Link AirPremier Wireless 108G Access Point 108 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link AirPremier Wireless 108G Access Point, 108 Mbit/s, 2.4 - 2.4835 GHz, 10/100Base-T(X), 13 channels, DSSS, OFDM, 802.11b: 11 Mbps: -83dBm 2 Mbps: -89dBm 802.11g: 54 Mbps: -66dBm 48 Mbps: -71dBm 36 Mbps: -76dBm...

Long summary description D-Link AirPremier Wireless 108G Access Point 108 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of D-Link AirPremier Wireless 108G Access Point 108 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

D-Link AirPremier Wireless 108G Access Point. Maximum data transfer rate: 108 Mbit/s, Frequency band: 2.4 - 2.4835 GHz, Cabling technology: 10/100Base-T(X). Security algorithms: TKIP, WPA-EAP, WPA-PSK, WPA2-EAP, WPA2-PSK. Management protocols: HTTP, HTTPS, SNMP v3, Telnet, SSH Telnet. Power requirements: 48VDC. LED indicators: LAN, Power, WLAN, Certification: FCC Class B, UL, WMM, CE, Wi-Fi

Features
2.4 GHz *
Yes
Maximum data transfer rate *
108 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Cabling technology
10/100Base-T(X)
Channels quantity
13 channels
Modulation
DSSS, OFDM
Receiver sensitivity
802.11b: 11 Mbps: -83dBm 2 Mbps: -89dBm 802.11g: 54 Mbps: -66dBm 48 Mbps: -71dBm 36 Mbps: -76dBm 24 Mbps: -80dBm 18 Mbps: -83dBm 12 Mbps: -85dBm 9 Mbps: -86dBm 6 Mbps: -87dBm
Security
Security algorithms *
TKIP, WPA-EAP, WPA-PSK, WPA2-EAP, WPA2-PSK
MAC address filtering
Yes
Protocols
Management protocols
HTTP, HTTPS, SNMP v3, Telnet, SSH Telnet
Management features
Web-based management
Yes
Power
Power over Ethernet (PoE) *
Yes
Power requirements
48VDC
Design
LED indicators
LAN, Power, WLAN
Certification
FCC Class B, UL, WMM, CE, Wi-Fi
Antenna
Antenna gain level (max)
5 dBi
Antenna connector type
RP-SMA
Weight & dimensions
Dimensions (WxDxH)
5.59 x 4.29 x 1.22" (142 x 109 x 31 mm)
Other features
Supported data transfer rates
1, 2, 5.5, 6, 11, 12, 18, 24, 36, 48, 54, 108 Mbps
Indoor range
100m
Outdoor range
400m
Compliance industry standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, IEEE 802.3x, IEEE 802.3af
Networking features
Fast Ethernet, Wireless LAN
Operational conditions
Operating relative humidity (H-H)
10 - 95%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Brand Image Article code product Stock Price from
D-Link DAP-1360 300 Mbit/s D-Link DAP-1360 300 Mbit/s
(show image)
DAP-1360/B DAP-1360 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)