location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell RP2 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP2A0001C20
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 02:04:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Honeywell RP2A0001C20 user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Honeywell RP2 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultra-rugged design: 2 m (6.6 ft) drop tested, tested to 1000 0.5 m (1.5 ft) tumbles, IP54 dust and moisture ingress and wide operating temperature range
  • - Fast boot up and prints receipts up to five inches per second
  • - High-capacity battery that can be swapped out without resetting the printer or losing connectivity. Battery age provided as part of printer analytics
  • - The printers can support labels with and without a liner, and sense gaps between labels or black marks on the top or bottom of the media
  • - Analytics on battery age, printhead condition and environmental history of printers can help you plan for proactive maintenance and replacement
Long product name Honeywell RP2 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer :
The short editorial description of Honeywell RP2 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer

RP2 enhanced, USB, BT (BLE), Wi-Fi, NFC, linerless, ZPLII, CPCL, IPL, DPL
More>>>
Short summary description Honeywell RP2 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer:
This short summary of the Honeywell RP2 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell RP2, Direct thermal, Mobile printer, 203 x 203 DPI, 2.28" (5.8 cm), 25 - 57 mm, 1.89" (4.8 cm)

Long summary description Honeywell RP2 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer:
This is an auto-generated long summary of Honeywell RP2 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer based on the first three specs of the first five spec groups.

Honeywell RP2. Print technology: Direct thermal, Type: Mobile printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 2.28" (5.8 cm), Supported paper width: 25 - 57 mm, Maximum printing width: 1.89" (4.8 cm). Connectivity technology: Wired & Wireless, Standard interfaces: Bluetooth, NFC, USB 2.0, Wireless LAN. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Security algorithms: 64-bit WEP, 128-bit WEP, EAP-FAST, EAP-PEAP, EAP-TTLS, LEAP, WPA, WPA-TKIP, WPA2, WPA2-AES,.... Page description languages: CPCL-native, DPL, IPL, XML, ZPL II

Brand Image Article code product Stock Price from
Honeywell

Honeywell RP2 Wired & Wireless Thermal Mobile printer
(show image)
RP2A0000C30 RP2 0.00
(excl. VAT)
0 (incl. VAT)