location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-E390, Black 2.93 oz (83 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-E390, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-E390ZKA show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SGH-E390, Black 2.93 oz (83 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
Long product name Samsung SGH-E390, Black 2.93 oz (83 g) :
The short editorial description of Samsung SGH-E390, Black 2.93 oz (83 g)

SAMSUNG’s E390 is a sleek and compact slide-up with a chiseled exterior, and a beefed up multimedia interior.
More>>>
Samsung SGH-E390, Black 2.93 oz (83 g):
The official marketing text of Samsung SGH-E390, Black 2.93 oz (83 g) as supplied by the manufacturer

Appealing to the stylish man, this slender communication tool puts the world in the palm of your hand.

design

The SGH-E390 is a stylish slider with compact dimensions and a large 2” 65,536 colour TFT screen. A unique chiselled finish gives the phone a masculine edge.

memory

The 12MB of internal memory is supplemented by a micro SD slot for expandable and unlimited memory. Enough room to store all your music, image, and video files for immediate access to your multimedia library.

enhanced features

uTrack helps recover a lost or stolen phone by alerting you of when your phone's SIM card is changed, and giving you the location of your mobile. Activated by a button on your mobile, SOS Message alerts a pre-designated person when you are in an emergency situation.Offline Mode allows you to access your mobile's features without connecting to a phone signal.Black GUI visually enhances your mobile navigation, using sophisticated graphics and colours to guide you through the phone’s menu screens.64 Polyphonic Ring tones enable more realistic-sounding ring tones.

Yahoo! Ready

The SGH-E390 is the first SAMSUNG mobile phone to offer Yahoo! Ready services. The pre-installed application easily connects users to Yahoo! Search.

PIM

Comprehensive PIM features including a calendar, scheduler, to do list, clock, alarm with snooze function, and more. Synchronise your schedule and contact lists using vCard and vCalendar. Make verbal memos of important things with just a click of the button. The built-in speakerphone allows you to hold conference calls on the go, and you can keep all of your contacts handy in the 1000-entry phonebook.

Short summary description Samsung SGH-E390, Black 2.93 oz (83 g):
This short summary of the Samsung SGH-E390, Black 2.93 oz (83 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-E390, Black, 176 x 220 pixels, 1.3 MP, Bluetooth, Black

Long summary description Samsung SGH-E390, Black 2.93 oz (83 g):
This is an auto-generated long summary of Samsung SGH-E390, Black 2.93 oz (83 g) based on the first three specs of the first five spec groups.

Samsung SGH-E390, Black. Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 370 h. Weight: 2.93 oz (83 g). Product color: Black

Design
Product color *
Black
Display
Display resolution *
176 x 220 pixels
Display number of colors
65536 colors
Memory
Internal memory
15 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera resolution
1280 x 1024 pixels
Rear camera *
Yes
Front camera *
No
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
176 x 144 pixels
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Talk time (2G) *
6.2 h
Standby time (2G) *
370 h
Weight & dimensions
Weight *
2.93 oz (83 g)
Width
3.7" (94 mm)
Depth
1.85" (47 mm)
Height
0.63" (16 mm)
Phone features
Java technology
Yes
Other features
Interface
USB
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Playback formats
MP3, AAC, AAC+
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:00:26
Uk has collected 3 expert reviews for Samsung SGH-E390, Black 83 g and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
mobile-review.com US
Updated:
2013-11-15 23:00:26
The phone casing is remarkable for its austere lines, reminiscent of of the SGH-D900. It lacks smooth lines and needless trinkets – no-nonsense shapes and sharp curves are the E390’s credo.
0%