location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Lay-Z-Spa 54189 hot tub/spa 1123 L 7 person(s) Round Wood

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lay-Z-Spa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54189
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54189 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138959963
Category: Hot Tubs & Spas Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:21
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway Lay-Z-Spa 54189 hot tub/spa 1123 L 7 person(s) Round Wood:
This short summary of the Bestway Lay-Z-Spa 54189 hot tub/spa 1123 L 7 person(s) Round Wood data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Lay-Z-Spa 54189, 1123 L, 7 person(s), Round, Bubble/Jet massage, Wood, 13000 l/h

Long summary description Bestway Lay-Z-Spa 54189 hot tub/spa 1123 L 7 person(s) Round Wood:
This is an auto-generated long summary of Bestway Lay-Z-Spa 54189 hot tub/spa 1123 L 7 person(s) Round Wood based on the first three specs of the first five spec groups.

Bestway Lay-Z-Spa 54189. Capacity: 1123 L, Number of persons: 7 person(s), Shape: Round. Height: 26" (660 mm), Inner diameter: 66.9" (170 cm), Diameter: 70.9" (180 cm). Package width: 27.6" (700 mm), Package depth: 32.9" (835 mm), Package height: 17.3" (440 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 4 pc(s)

Features
Built-in water softener *
No
Capacity *
1123 L
Number of persons *
7 person(s)
Shape *
Round
Massage type *
Bubble/Jet massage
Flow rate
13000 l/h
Suitable for outdoor use *
Yes
Temperature (max)
40 °C
Temperature rise (min)
1 °C/h
Temperature rise (max)
1.5 °C/h
Foldable *
Yes
Number of jets
87
Inflatable *
Yes
Product color *
Wood
Built-in display
Yes
Certification
CE / GS
Intrastat code
90191090
Filtering
Filtering
Yes
Weight & dimensions
Inner diameter
66.9" (170 cm)
Diameter
70.9" (180 cm)
Height *
26" (660 mm)
Weight
83.1 lbs (37.7 kg)
Packaging data
Package width
27.6" (700 mm)
Package depth
32.9" (835 mm)
Package height
17.3" (440 mm)
Package volume
268000, 267000
Package type
Box
Packaging content
Cover
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
4 pc(s)
Brand Image Article code product Stock Price from
Bestway 54291 hot tub/spa 778 L 6 person(s) Square Green Bestway 54291 hot tub/spa 778 L 6 person(s) Square Green
(show image)
54291 54291