location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 22058 diving mask Polycarbonate Multicolor Child

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22058
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22058
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138946536
Category: Diving Masks Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:43
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 22058 diving mask Polycarbonate Multicolor Child:
This short summary of the Bestway 22058 diving mask Polycarbonate Multicolor Child data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 22058, Child, Half face mask, Polycarbonate, Multicolor, 14 yr(s), 4.34 oz (123 g)

Long summary description Bestway 22058 diving mask Polycarbonate Multicolor Child:
This is an auto-generated long summary of Bestway 22058 diving mask Polycarbonate Multicolor Child based on the first three specs of the first five spec groups.

Bestway 22058. Recommended age group: Child, Construction: Half face mask, Lens material: Polycarbonate. Weight: 4.34 oz (123 g), Package width: 6.89" (175 mm), Package depth: 8.07" (205 mm). Package type: Blister. Minimum order quantity: 12 pc(s), Quantity per pallet: 720 pc(s)

Features
Recommended age (min)
14 yr(s)
Lens material *
Polycarbonate
Product color *
Multicolor
Recommended age group *
Child
Snorkel tube included *
No
Construction *
Half face mask
Adjustable strap
Yes
Intrastat code
95069990
Technical details
Doesn't contain
Latex
Technical details
Package volume
38000 cm³
Weight & dimensions
Weight
4.34 oz (123 g)
Package width
6.89" (175 mm)
Package depth
8.07" (205 mm)
Package height
3.15" (80 mm)
Packaging content
Package type
Blister
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
720 pc(s)