location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 44041 pool/beach float Multicolor Pattern Vinyl Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
44041
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44041
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138952254
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:15:01
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 44041 pool/beach float Multicolor Pattern Vinyl Floating mattress:
This short summary of the Bestway 44041 pool/beach float Multicolor Pattern Vinyl Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 44041, Multicolor, Floating mattress, Pattern, Vinyl, 198.4 lbs (90 kg), 27.2" (690 mm)

Long summary description Bestway 44041 pool/beach float Multicolor Pattern Vinyl Floating mattress:
This is an auto-generated long summary of Bestway 44041 pool/beach float Multicolor Pattern Vinyl Floating mattress based on the first three specs of the first five spec groups.

Bestway 44041. Product color: Multicolor, Product type: Floating mattress, Coloration: Pattern. Width: 27.2" (690 mm), Depth: 72" (1830 mm), Weight: 22.5 oz (637 g). Package width: 7.48" (190 mm), Package depth: 12.6" (320 mm), Package height: 1.14" (29 mm). Quantity per pallet: 300 pc(s), Minimum order quantity: 12 pc(s)

Features
Product color *
Multicolor
Coloration *
Pattern
Material *
Vinyl
Product type *
Floating mattress
Maximum load weight
198.4 lbs (90 kg)
Chambers quantity
2
Intrastat code
39269097
Weight & dimensions
Width
27.2" (690 mm)
Depth
72" (1830 mm)
Weight
22.5 oz (637 g)
Weight & dimensions
Thickness
0.00787" (0.2 mm)
Packaging data
Package width
7.48" (190 mm)
Package depth
12.6" (320 mm)
Package height
1.14" (29 mm)
Package volume
17000 cm³
Package type
Blister
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
300 pc(s)
Minimum order quantity
12 pc(s)