location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 32156 pool/beach float Blue, Orange, Pink Image Swim vest

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32156
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32156
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138956085
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:44
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 32156 pool/beach float Blue, Orange, Pink Image Swim vest:
This short summary of the Bestway 32156 pool/beach float Blue, Orange, Pink Image Swim vest data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 32156, Blue, Orange, Pink, Swim vest, Image, 3 yr(s), Boy/Girl, 66.1 lbs (30 kg)

Long summary description Bestway 32156 pool/beach float Blue, Orange, Pink Image Swim vest:
This is an auto-generated long summary of Bestway 32156 pool/beach float Blue, Orange, Pink Image Swim vest based on the first three specs of the first five spec groups.

Bestway 32156. Product color: Blue, Orange, Pink, Product type: Swim vest, Coloration: Image. Weight: 15.6 oz (442 g). Package width: 7.48" (190 mm), Package depth: 11" (280 mm), Package height: 1.77" (45 mm). Quantity per pallet: 420 pc(s), Minimum order quantity: 12 pc(s)

Features
Product color *
Blue, Orange, Pink
Coloration *
Image
Product type *
Swim vest
Maximum load weight
66.1 lbs (30 kg)
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Recommended gender *
Boy/Girl
Intrastat code
95062900
Weight & dimensions
Weight
15.6 oz (442 g)
Packaging data
Package width
7.48" (190 mm)
Package depth
11" (280 mm)
Package height
1.77" (45 mm)
Package volume
34000 cm³
Package type
Box
Logistics data
Quantity per pallet
420 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Article code product Stock Price from
Bestway 32182 pool/beach float Multicolor Image Vinyl Swim armbands Bestway 32182 pool/beach float Multicolor Image Vinyl Swim armbands
(show image)
32182 32182
Bestway 93516 pool/beach float Yellow Image Vinyl Swim armbands Bestway 93516 pool/beach float Yellow Image Vinyl Swim armbands
(show image)
93516 93516
Bestway 93522 pool/beach float Multicolor Image Swim vest Bestway 93522 pool/beach float Multicolor Image Swim vest
(show image)
93522 93522