location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58482 pond/pool vacuum Pool vacuum cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58482
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58482 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138946840
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:13
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 58482 pond/pool vacuum Pool vacuum cleaner:
This short summary of the Bestway 58482 pond/pool vacuum Pool vacuum cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58482, Pool vacuum cleaner, Pond & pool, Blue, White, Bottom, 2.7 m³/h, Filter trap

Long summary description Bestway 58482 pond/pool vacuum Pool vacuum cleaner:
This is an auto-generated long summary of Bestway 58482 pond/pool vacuum Pool vacuum cleaner based on the first three specs of the first five spec groups.

Bestway 58482. Product type: Pool vacuum cleaner, Suitable for: Pond & pool, Product color: Blue, White. Power source: Battery, Battery technology: Lithium, Charging time: 360 min. Weight: 14.3 lbs (6.5 kg). Minimum order quantity: 1 pc(s). Package width: 19.5" (495 mm), Package depth: 13.8" (350 mm), Package height: 13.8" (350 mm)

Features
Suitable for *
Pond & pool
Suitable for cleaning
Bottom
Vacuum pump
Yes
Minimum pumping capacity
2.7 m³/h
Filter type
Filter trap
Tank capacity
4.5 L
Product color *
Blue, White
Cycle time (cleaning)
90 min
Wheels
Yes
Maximum speed
1 km/h
Suitable for pool volume (max)
45 m³
Suitable for pool up to
45 m²
Product type *
Pool vacuum cleaner
Easy to clean
Yes
Activity sensor
Yes
Features
Intrastat code
85098000
Power
Power source
Battery
Battery technology
Lithium
Charging time
360 min
Weight & dimensions
Weight
14.3 lbs (6.5 kg)
Packaging content
Minimum order quantity
1 pc(s)
Packaging data
Package width
19.5" (495 mm)
Package depth
13.8" (350 mm)
Package height
13.8" (350 mm)
Package volume
70000 cm³
Package type
Box
Quantity per pallet
16 pc(s)
Brand Image Article code product Stock Price from
Winny

Winny HJ1101J pond/pool vacuum Robotic pool cleaner
(show image)
HJ1101J HJ1101J 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)