location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58497 pool part/accessory Sand filter set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58497
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58497 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138953695 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Dec 2023 15:40:31
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 58497 pool part/accessory Sand filter set:
This short summary of the Bestway 58497 pool part/accessory Sand filter set data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58497, Sand filter set, Black, Orange, White, Above ground pool, 5700 L, 1100 L, 42300 L

Long summary description Bestway 58497 pool part/accessory Sand filter set:
This is an auto-generated long summary of Bestway 58497 pool part/accessory Sand filter set based on the first three specs of the first five spec groups.

Bestway 58497. Product type: Sand filter set, Product color: Black, Orange, White, Best uses: Above ground pool. Valve type: 6-way valve. Sand tank capacity: 19.8 lbs (9 kg), Minimum pumping capacity: 5.7 m³/h. Diameter: 10" (25.4 cm), Weight: 26 lbs (11.8 kg). Package type: Box, Package width: 22" (560 mm), Package depth: 12.8" (325 mm)

Features
Product type *
Sand filter set
Product color
Black, Orange, White
Best uses
Above ground pool
Tank capacity
5700 L
Pool capacity (min)
1100 L
Pool capacity (max)
42300 L
Intrastat code
84212100
Ergonomics
Timer
Yes
Valve type
6-way valve
Performance
Sand tank capacity
19.8 lbs (9 kg)
Minimum pumping capacity
5.7 m³/h
Weight & dimensions
Diameter
10" (25.4 cm)
Weight & dimensions
Weight
26 lbs (11.8 kg)
Packaging data
Package type
Box
Package width
22" (560 mm)
Package depth
12.8" (325 mm)
Package height
21.3" (540 mm)
Package volume
152000 cm³
Packaging content
Manual
Yes
Vent valve included
Yes
Chemical floater
Yes
Hose included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
10 pc(s)
Brand Image Article code product Stock Price from
Blue Bay

Blue Bay 90578 pool part/accessory Pressure gauge
(show image)
90578 90578 0.00
(excl. VAT)
0 (incl. VAT)
Summer Fun

Summer Fun 502010393 pool part/accessory Filter media
(show image)
502010393 502010393
Pool Improve

Pool Improve 0304530 pool part/accessory Filter media
(show image)
0304530 0304530
Bestway 58486 pool part/accessory Sand filter set Bestway 58486 pool part/accessory Sand filter set
(show image)
58486 58486
Bestway 58475 pool part/accessory Filter media Bestway 58475 pool part/accessory Filter media
(show image)
58475 Flowclear Polysphere
Country Distributor
Deutschland 1 distributor(s)