location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 636 3-liter Black Stitch Dye Sublimation Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
636 3-liter Black Stitch Dye Sublimation Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2LL57A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628916566 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 01:06:40
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 636 3-liter Black Stitch Dye Sublimation Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ideal for polyester-based textile application users.
  • - What's in the box: Ink cartridge
Guarantee: Coverage lasts until the "Warranty Ends" date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 636 3-liter Black Stitch Dye Sublimation Ink Cartridge :
The short editorial description of HP 636 3-liter Black Stitch Dye Sublimation Ink Cartridge

636 3-liter Black Stitch Dye Sublimation Ink Cartridge
More>>>
HP 636 3-liter Black Stitch Dye Sublimation Ink Cartridge:
The official marketing text of HP 636 3-liter Black Stitch Dye Sublimation Ink Cartridge as supplied by the manufacturer

Ideal for polyester-based textile application users.
Help lower your printing costs with the first dye sub ink formulated to take advantage of HP inkjet technology[1], that also supports lightweight transfer paper. Recyclable HP Stitch ink cartridges feature water-based, ECO PASSPORT certified inks.[2]

Short summary description HP 636 3-liter Black Stitch Dye Sublimation Ink Cartridge:
This short summary of the HP 636 3-liter Black Stitch Dye Sublimation Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 636 3-liter Black Stitch Dye Sublimation Ink Cartridge, High (XL) Yield, Black, Dye-sublimation ink, 3000 ml, 1 pc(s)

Long summary description HP 636 3-liter Black Stitch Dye Sublimation Ink Cartridge:
This is an auto-generated long summary of HP 636 3-liter Black Stitch Dye Sublimation Ink Cartridge based on the first three specs of the first five spec groups.

HP 636 3-liter Black Stitch Dye Sublimation Ink Cartridge. Cartridge capacity: High (XL) Yield, Black ink type: Dye-sublimation ink, Black ink volume: 3000 ml, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Dye-sublimation ink
Compatibility *
HP Stitch S500
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
3000 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-sublimation ink
Printing colors *
Black
Brand compatibility *
HP
Country of origin
United States
HP segment
Business
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
7.56" (192.1 mm)
Depth
6.38" (161.9 mm)
Height
6.81" (173 mm)
Weight
7.12 lbs (3.23 kg)
Packaging data
Package width
7.56" (192.1 mm)
Packaging data
Package depth
6.38" (161.9 mm)
Package height
6.81" (173 mm)
Package weight
14.2 lbs (6.45 kg)
Technical details
Box contents
Ink cartridge
Logistics data
Pallet width
48" (121.9 cm)
Pallet length
40" (101.6 cm)
Pallet height
44.5" (113 cm)
Quantity per pallet
80 pc(s)
Number of cartons per pallet
80 pc(s)
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
20 pc(s)
Pallet weight
12 oz (339.3 g)
Quantity per master (outer) case
1 pc(s)
Master (outer) case weight
0.141 oz (4 g)
Pallet dimensions (W x D x H) (imperial)
47.99 x 40 x 44.5"
Pallet weight (imperial)
748.09 lbs
Master (outer) case gross weight (imperial)
8.82 lbs
Harmonized System (HS) code
84439990
Country Distributor
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer HP 636 3-liter Black Stitch Dye Sublimation Ink Cartridge:
Disclaimer

[1] As of January, 2019.
[2] Visit http://www.hp.com/recycle to see how to participate and for HP Planet Partners program availability; program may not be available in your area. Where this program is not available, and for other consumables not included in the program, consult your local waste authorities on appropriate disposal. Original HP Dye Sublimation Inks for the HP Stitch S Printer series are certified ECO PASSPORT by Oeko-Tex,® which is a globally uniform testing and certification system for textile chemicals, colorants, and auxiliaries. It consists of a two-step verification procedure that analyzes whether the compounds and each ingredient meet specific criteria for sustainability, safety, and regulatory compliance.