location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R300 inkjet printer Color 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C536041
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 11:34:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Stylus Photo R300 inkjet printer Color 5760 x 1440 DPI :
The short editorial description of Epson Stylus Photo R300 inkjet printer Color 5760 x 1440 DPI

Stylus Photo R300, A4, 5760 dpi, 6 colour inks
More>>>
Epson Stylus Photo R300 inkjet printer Color 5760 x 1440 DPI:
The official marketing text of Epson Stylus Photo R300 inkjet printer Color 5760 x 1440 DPI as supplied by the manufacturer

The EPSON Stylus Photo R300 is the total photo printing solution that all digital camera users have been waiting for. It combines the quality of EPSON’s superb 6-colour photo imaging system with the flexibility of printing directly from digital cameras, memory cards and even wireless devices. Now you can produce amazing, long lasting photos at an outstanding resolution of up to 5760 optimised dpi* - simply, effectively and without even using a computer.

Short summary description Epson Stylus Photo R300 inkjet printer Color 5760 x 1440 DPI:
This short summary of the Epson Stylus Photo R300 inkjet printer Color 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R300, Color, 5760 x 1440 DPI, 7, 15 ppm

Long summary description Epson Stylus Photo R300 inkjet printer Color 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo R300 inkjet printer Color 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo R300. Color, Number of print cartridges: 7. Maximum resolution: 5760 x 1440 DPI, Print speed (black, normal quality, A4/US Letter): 15 ppm

Features
Print head nozzles
540
Color *
Yes
Number of print cartridges *
7
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Input & output capacity
Total input capacity *
120 sheets
Maximum input capacity
120 sheets
Paper handling
Media size (tray 1)
A4, 9 x 13cm, 10 x 15cm, 13 x 18cm, 20 x 30cm, 3.5 x 5", 4 x 6'', 5 x 8'', 8 x 10'', A5, A6, B5, Legal, Executive, Letter, Half Letter
Media weight (tray 1)
64 - 90 g/m2
Performance
Compatible memory cards
MMC, SD, xD
Performance
Sound power level (printing)
42 dB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 98 SE / Windows ME, Microsoft Windows 2000 / XP Apple MacOS 8.6 - 9.2, Apple MacOS X 10.1, Apple MacOS X 10.2
Minimum processor
Pentium 500MHz
Minimum RAM
128 MB
Minimum storage drive space
150 MB
Weight & dimensions
Weight
14.1 lbs (6.4 kg)
Other features
Dimensions (WxDxH)
19.6 x 10.4 x 8.58" (498 x 264 x 218 mm)
Print technology
Inkjet
Interface
USB 2.0
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:28
Uk has collected 8 expert reviews for Epson Stylus Photo R300 inkjet printer Colour 5760 x 1440 DPI and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
jordanitservices.co.uk
Updated:
2017-03-01 09:54:28
Dave Nagel The Epson Stylus Photo R300M addresses a critical need in content delivery. Whether youre in post-production, videography, presentation, design or any other creative field, the production of CDs and DVDs has become integral to your work. Yo...
0%
pcmag.com
Updated:
2017-03-01 09:54:28
Specs: Technology: Ink Jet, Potential Use: All-purpose...
80%
steves-digicams.com
Updated:
2017-03-01 09:54:28
The EPSON Stylus Photo R300 and R300M are perfect for digital camera owners who want a flexible and easy to use photo solution. Both printers offer the same convenient and innovative features such as printing directly onto the surface of inkjet printab...
0%