CoreParts logo

CoreParts MMG2129/1024 memory module 1 GB 1 x 1 GB DDR2 667 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33093
Info modified on:
13 Mar 2024, 09:04:42
Bullet Points CoreParts MMG2129/1024 memory module 1 GB 1 x 1 GB DDR2 667 MHz:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Guarantee:
120 months
Long product name CoreParts MMG2129/1024 memory module 1 GB 1 x 1 GB DDR2 667 MHz:

1GB Memory Module 667Mhz DDR2 Major SO-DIMM

Short summary description CoreParts MMG2129/1024 memory module 1 GB 1 x 1 GB DDR2 667 MHz:

CoreParts MMG2129/1024, 1 GB, 1 x 1 GB, DDR2, 667 MHz, Green

Long summary description CoreParts MMG2129/1024 memory module 1 GB 1 x 1 GB DDR2 667 MHz:

CoreParts MMG2129/1024. Component for: Laptop, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Product color: Green

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.