location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C411DN Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP C411DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
216600411 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio SP C411DN Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Total input capacity: 550 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB 600 MHz
More>>>
Short summary description Ricoh Aficio SP C411DN Color 1200 x 1200 DPI A4:
This short summary of the Ricoh Aficio SP C411DN Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C411DN, Laser, Color, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing

Long summary description Ricoh Aficio SP C411DN Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh Aficio SP C411DN Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio SP C411DN. Print technology: Laser, Color, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
30 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
30 s
Time to first page (black, normal)
10 s
Time to first page (color, normal)
15 s
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Maximum input capacity
1750 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Executive, Legal, Letter
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk
Performance
Internal memory *
256 MB
Maximum internal memory
40 MB
Processor model
RM7035C
Processor frequency
600 MHz
Power
Power consumption (PowerSave)
6 W
Weight & dimensions
Weight
110.2 lbs (50 kg)
Dimensions (WxDxH)
17.6 x 23.2 x 19.2" (446 x 589.5 x 487 mm)
Other features
Mac compatibility
Yes
Networking features
10 base-T/100 base-TX
Power supply
1200 W
Wireless technology
IEEE 802.11b
Compatible operating systems
- Windows 95/98SE/Me/NT4.0/2000/XP/Server 2003 - Novell NetWare 3.12/3.2/4.1/4.11/5.0/5.1/6/6.5 - UNIX Sun Solaris 2.6/7/8/9, HP-UX 10.x/11.x/11i v1/11i - Macintosh X v10.1/10.2/10.3
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 17:33:04
Uk has collected 3 expert reviews for Ricoh Aficio SP C411DN Colour 1200 x 1200 DPI A4 and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
informationweek.com
Updated:
2015-06-26 17:33:04
Hunting for a color laser printer to offer SMB customers? One option is Ricohs Aficio SP C411DN, whose price and performance make it definitely worth a look. Designed with small and midsize businesses in mind, the small-format printer is priced at $1...
0%
crn.com
Updated:
2015-06-26 17:33:04
Hunting for a color laser printer to offer SMB customers? One option is Ricohs Aficio SP C411DN, whose price and performance make it definitely worth a look. Designed with small and midsize businesses in mind, the small-format printer is priced at $1...
0%