Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Crystal-Clear
- - Protection against scratches
- - Easy application
- - Excellent price quality ratio
- - Made in Germany
Long product name Savvies SU75 UltraClear Transparent
:
6x SU75 Screen Protector for MyKronoz ZeTime Elite Regular (44 mm)
The short editorial description of Savvies SU75 UltraClear Transparent
6x SU75 Screen Protector for MyKronoz ZeTime Elite Regular (44 mm)
More>>>
Short summary description Savvies SU75 UltraClear Transparent:
This short summary of the Savvies SU75 UltraClear Transparent data-sheet is auto-generated and uses the product title and the first six key specs.
Savvies SU75 UltraClear, Smartwatch, Transparent, MyKronoz, ZeTime Elite Regular (44 mm), Clear screen protector, Scratch resistant
Long summary description Savvies SU75 UltraClear Transparent:
This is an auto-generated long summary of Savvies SU75 UltraClear Transparent based on the first three specs of the first five spec groups.
Savvies SU75 UltraClear. Compatible device type: Smartwatch, Product color: Transparent, Brand compatibility: MyKronoz. Quantity per pack: 6 pc(s)