location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Replacement for Dell 1400X Projector projector lamp 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement for Dell 1400X Projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
725-10196
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Vertiv Replacement for Dell 1400X Projector projector lamp 200 W :
The short editorial description of Vertiv Replacement for Dell 1400X Projector projector lamp 200 W

Replacement for Dell 1400X Projector
More>>>
Vertiv Replacement for Dell 1400X Projector projector lamp 200 W:
The official marketing text of Vertiv Replacement for Dell 1400X Projector projector lamp 200 W as supplied by the manufacturer

You never know when your projector's lamp might fail, so it's smart to carry a back-up on business trips or keep a spare one at the presentation facility. This replacement lamp from Dell™ is a life-saver, if your projector's bulb burns out. This durable lamp will give you approximately 3000 hours of excellent, crisp and clear brightness. This product has been tested and validated on Dell™ systems. It is supported by Dell Technical Support when used with a Dell projector.

Short summary description Vertiv Replacement for Dell 1400X Projector projector lamp 200 W:
This short summary of the Vertiv Replacement for Dell 1400X Projector projector lamp 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Replacement for Dell 1400X Projector, 200 W, 3000 h, Dell 1410X

Long summary description Vertiv Replacement for Dell 1400X Projector projector lamp 200 W:
This is an auto-generated long summary of Vertiv Replacement for Dell 1400X Projector projector lamp 200 W based on the first three specs of the first five spec groups.

Vertiv Replacement for Dell 1400X Projector. Bulb power: 200 W, Service life of lamp: 3000 h, Service life of lamp (economic mode): 4000 h, Compatibility: Dell 1410X

Features
Compatibility *
Dell 1410X
Service life of lamp
3000 h
Features
Bulb power *
200 W
Service life of lamp (economic mode)
4000 h
Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL772 projector lamp 200 W
(show image)
GL772 GL772 0.00
(excl. VAT)
0 (incl. VAT)