GBC logo

GBC CombBind C150Pro Comb binding machine 450 sheets Aluminum, Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54550
Info modified on:
14 Mar 2024, 19:45:53
Long product name GBC CombBind C150Pro Comb binding machine 450 sheets Aluminum, Black:

CombBind C150Pro Comb Binder

Short summary description GBC CombBind C150Pro Comb binding machine 450 sheets Aluminum, Black:

GBC CombBind C150Pro, Comb binding machine, Manual, 450 sheets, Aluminum, Black

Long summary description GBC CombBind C150Pro Comb binding machine 450 sheets Aluminum, Black:

GBC CombBind C150Pro. Width: 11.8" (300 mm), Depth: 8.27" (210 mm), Height: 15.2" (385 mm)

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.