Apple logo

Apple iPod mini 4GB Green

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27430
Info modified on:
21 Oct 2022, 10:32:10
Long product name Apple iPod mini 4GB Green:

iPod mini, G1, 4GB, 1.67" LCD, Green

Short summary description Apple iPod mini 4GB Green:

Apple iPod mini 4GB, 4 GB, LCD, 3.53 oz (100 g), Green

Long summary description Apple iPod mini 4GB Green:

Apple iPod mini 4GB. Total storage capacity: 4 GB. Display: LCD. Continuous audio playback time: 8 h. Weight: 3.53 oz (100 g). Product color: Green

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.