location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts RAM-GDS-SKIN-SAM35 tablet case 8" Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IntelliSkin for Samsung Galaxy Tab A 8.0 (2017)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAM-GDS-SKIN-SAM35
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442006722 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘RAM Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2021 14:46:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points RAM Mounts RAM-GDS-SKIN-SAM35 tablet case 8" Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - IntelliSkin® offers drop protection as well as shelters your device from scratches and other debris
  • - The integrated connector protects your device’s connector and prevents damage due to repetitive plugging and unplugging
  • - IntelliSkin® features GDS® molded ruggedized docking contacts designed for repetitive docking and undocking
  • - The integrated GDS® connector makes the IntelliSkin compatible with all GDS® docking stations
  • - Handstand™ and shoulder strap compatible
Guarantee: 3 years
Long product name RAM Mounts RAM-GDS-SKIN-SAM35 tablet case 8" Cover Black :
The short editorial description of RAM Mounts RAM-GDS-SKIN-SAM35 tablet case 8" Cover Black

IntelliSkin for Samsung Galaxy Tab A 8.0 (2017)
More>>>
Short summary description RAM Mounts RAM-GDS-SKIN-SAM35 tablet case 8" Cover Black:
This short summary of the RAM Mounts RAM-GDS-SKIN-SAM35 tablet case 8" Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts RAM-GDS-SKIN-SAM35, Cover, Samsung, Galaxy Tab A 8.0 (2017), 8"

Long summary description RAM Mounts RAM-GDS-SKIN-SAM35 tablet case 8" Cover Black:
This is an auto-generated long summary of RAM Mounts RAM-GDS-SKIN-SAM35 tablet case 8" Cover Black based on the first three specs of the first five spec groups.

RAM Mounts RAM-GDS-SKIN-SAM35. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy Tab A 8.0 (2017), Maximum screen size: 8"

Brand Image Article code product Stock Price from
RAM Mounts

RAM Mounts RAM-GDS-SKIN-SAM19U tablet case 9.7" Cover Black
(show image)
RAM-GDS-SKIN-SAM19U IntelliSkin for Samsung Tab S2 9.7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)