location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Iadea XDS-2288 21.5" 1920 x 1080 pixels IPS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iadea Check ‘Iadea’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XDS-2288
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XDS-2288/M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0851396003362 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iadea: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:16:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Iadea XDS-2288 21.5" 1920 x 1080 pixels IPS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 21.5" 1920 x 1080 pixels Display technology: IPS
  • - 250 cd/m²
  • - Touchscreen
  • - VESA mounting
  • - Built-in speaker(s)
  • - Ethernet LAN USB port Wi-Fi
Guarantee: 1 year
Long product name Iadea XDS-2288 21.5" 1920 x 1080 pixels IPS :
The short editorial description of Iadea XDS-2288 21.5" 1920 x 1080 pixels IPS

21.5" 1920x1080 IPS, 250cd/m², Cortex-A17, 8GB RAM, 8GB eMMC, SD, 2MP, 2x 2W, 802.11b/g/n, RJ-45, Android 7.1
More>>>
Short summary description Iadea XDS-2288 21.5" 1920 x 1080 pixels IPS:
This short summary of the Iadea XDS-2288 21.5" 1920 x 1080 pixels IPS data-sheet is auto-generated and uses the product title and the first six key specs.

Iadea XDS-2288, 21.5", 1920 x 1080 pixels, IPS, 250 cd/m², 100 x 100 mm, CE, FCC

Long summary description Iadea XDS-2288 21.5" 1920 x 1080 pixels IPS:
This is an auto-generated long summary of Iadea XDS-2288 21.5" 1920 x 1080 pixels IPS based on the first three specs of the first five spec groups.

Iadea XDS-2288. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, Display technology: IPS. Panel mounting interface: 100 x 100 mm, Certification: CE, FCC. Operating system installed: Android 7.1, Video formats supported: AVC, H.264, H.265, MPEG1, MPEG2, MPEG4, VC-1. Width: 21.2" (538 mm), Depth: 1.46" (37 mm), Height: 13" (331 mm). Package weight: 12.8 lbs (5.8 kg)