location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G11DF-R7G1050 PC AMD Ryzen™ 7 1700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G11DF-R7G1050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G11DF-R7G1050
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192876023600 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:37
The date of the most recent change of the data-sheet in Icecat's system
ASUS G11DF-R7G1050 user manual (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG G11DF-R7G1050 PC AMD Ryzen™ 7 1700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black, Gray, Red
  • - AMD Ryzen™ 7 1700 3 GHz
  • - 16 GB DDR4-SDRAM
  • - 1.26 TB HDD+SSD Card reader integrated
  • - NVIDIA® GeForce® GTX 1050
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Windows 10 Home 64-bit
Long product name ASUS ROG G11DF-R7G1050 PC AMD Ryzen™ 7 1700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray, Red :
The short editorial description of ASUS ROG G11DF-R7G1050 PC AMD Ryzen™ 7 1700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray, Red

AMD Ryzen 7 1700, 16GB RAM, 1000GB HDD + 256GB SSD, NVIDIA GeForce GTX 1050, Windows 10 Home
More>>>
ASUS ROG G11DF-R7G1050 PC AMD Ryzen™ 7 1700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray, Red:
The official marketing text of ASUS ROG G11DF-R7G1050 PC AMD Ryzen™ 7 1700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray, Red as supplied by the manufacturer

Shedding light on uncompromising performance
ASUS G11 is designed for casual gamers who want a high performance gaming platform that doesn't break the bank.

You'll be in awe of its futuristic outer space-inspired design with Mayan-inspired elements. It has numerous LEDs spread across four areas of the chassis, including a centerpiece with customizable light effects that can showcase up to 8 million colors – so you can adjust the ambient lighting to suit the game you're currently playing.

Inside, this cutting-edge chassis houses a 6th-generation Intel® Core™ processor, and up to NVIDIA® GeForce® GTX™ 980 graphics card for exceptional processing power and visual prowess. It also features DDR4 memory, and USB 3.1 for high speed data access.

It even features the exclusive Aegis II performance monitoring app to enhance your gaming experience. GameAlive lets your record gameplay, edit them, and then show them off to friends on social media. There's even SonicMaster-optimized gaming audio to completely immerse you in the game.

Blazing performance for remarkable gaming
Powered by Intel Core processors

The latest 6th-generation Intel Core i7 processor gives you the power to take on the most demanding of tasks, allowing you to play games at the highest settings, watch videos in 4K/UHD, and even create awesome websites or 3D models for work. You get a 23% performance boost and 22% more efficiency over the previous generation of Intel processors.

Designed for gamers, optimized for everyone
Advanced design with Mayan-inspired detailing

ASUS G11 evokes an air of mystery, thanks to its futuristic outer space-inspired design. With its menacing red and black color scheme, and Mayan-inspired markings, it radiates the power and performance that lies within.

Cooling for spectacular performance
Efficient heat dissipation

The chassis design of the ASUS G11 incorporates up to eight air vents to facilitate air intake and heat dissipation. Large 5mm side vents are dedicated to cooling the CPU, while the front air intakes draws air into the chassis for effective thermal management so G11 stays cool even in the heat of battle.

Superb Connectivity
ASUS G11 has extensive connectivity options, including an HDMI port so you can hook it up to your HDTV for gaming on an even larger scale. It has a total of six USB ports, including two USB 3.1 ports. It has the latest Bluetooth 4.0; as well as optional 802.11ac Wi-Fi for smooth, lag-free online gaming.

In addition, ASUS storage innovations keep your data easily within reach. ASUS G11 comes with 100GB of ASUS WebStorage space for 1 year free, so you can keep safely store and access your cloud-based data anywhere as long as you have an internet connection. You can also share photos and videos with your family and friends through a secure URL link.

Short summary description ASUS ROG G11DF-R7G1050 PC AMD Ryzen™ 7 1700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray, Red:
This short summary of the ASUS ROG G11DF-R7G1050 PC AMD Ryzen™ 7 1700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray, Red data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G11DF-R7G1050, 3 GHz, AMD Ryzen™ 7, 1700, 16 GB, 1.26 TB, Windows 10 Home

Long summary description ASUS ROG G11DF-R7G1050 PC AMD Ryzen™ 7 1700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray, Red:
This is an auto-generated long summary of ASUS ROG G11DF-R7G1050 PC AMD Ryzen™ 7 1700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray, Red based on the first three specs of the first five spec groups.

ASUS ROG G11DF-R7G1050. Processor frequency: 3 GHz, Processor family: AMD Ryzen™ 7, Processor model: 1700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 21.6 lbs (9.78 kg). Product color: Black, Gray, Red

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
1700
Processor cores
8
Processor threads
16
Processor boost frequency
3.7 GHz
Processor frequency *
3 GHz
Processor cache
16 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
Yes
Compatible memory cards
MMC, MMC+, MS PRO, Memory Stick (MS), SD, SDHC, xD
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050
Discrete graphics memory type
GDDR5
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Network
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Product color *
Black, Gray, Red
Performance
Motherboard chipset
AMD B350
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Weight & dimensions
Width *
6.93" (176 mm)
Depth *
17.3" (440 mm)
Height *
16.6" (422 mm)
Weight *
21.6 lbs (9.78 kg)
Package width
9.84" (250 mm)
Package depth
20.1" (510 mm)
Package height
21.7" (550 mm)
Packaging content
Display included *
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 10:41:34
Uk has collected 3 expert reviews for ASUS ROG G11DF-R7G1050 PC AMD Ryzen™ 7 1700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Grey, Red and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Digitaltrends.com
Updated:
2019-12-01 10:41:33
AMD's Ryzen processors are quietly taking over the mid-range PC gaming market, and that's a good thing for anyone looking to give PC gaming a try — or another try, if you've been out of the game for a while. After all, the less you spend on a processor, t...
Good Strong gaming performance, Compact, Good performance value...
Bad Unimpressive case design, Cheap peripherals...
Bottom line Probably not. Yes, for just $1,000 you end up with a reliable gaming rig that's quick, capable, well-built, and small. That's great — but for the same money, you could pick up the Dell Inspiron Gaming Desktop, which offered slightly better gaming performa...
60%
computershopper.com
Updated:
2019-12-01 10:41:33
For a long time, PC-gaming rigs were known as much for their eye-bugging price tags as for their performance. They were geared toward those who were willing to pay gobs of money to have the fastest system on the block. But that meant that people with more...
Good Reasonably priced midtower for serious 1080p game play, Roomy case with distinctive exterior design, Decent performance for the price...
Bad A little light on RAM, Some additional lighting would have been nice...
Bottom line At $999, this midtower gaming PC offers admirable pep for 1080p/1440p play and CPU-intensive work alike, thanks to Ryzen 5 and GeForce GTX 1060 muscle. Plus, the case design and lighting are eye-grabbing. Read More...
80%
tomsguide.com
Updated:
2019-12-01 10:41:34
Thanks to AMD's new Ryzen processors, it's getting easier than ever to find a good gaming PC for under $1,000. Just look at the Asus G11DF, which packs an AMD Ryzen 5 CPU, an Nvidia GeForce GTX 1060 graphics card and other powerful components into a sleek...
Good Strong gaming and VR performanc, Affordable pric, Compac, sleek desig, Upgradeable...
Bad RGB lighting feels half-bake, Lackluster accessorie, Not the best overall Ryzen value...
Bottom line If you want a PC that can handle the latest AAA games as well as VR for less than $1,000, the G11DF delivers. Asus' Ryzen-powered desktop delivers consistently strong 1080p gaming via its GTX 1060 GPU and sports a compact design that won't clutter up your...
80%