Philips logo

Philips SpeedPro FC6724/81 stick vacuum/electric broom Battery Dry Cyclonic Bagless 0.4 L Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27388
Info modified on:
06 May 2024, 00:56:34
Short summary description Philips SpeedPro FC6724/81 stick vacuum/electric broom Battery Dry Cyclonic Bagless 0.4 L Red:

Philips SpeedPro FC6724/81, Stick vacuum, Bagless, Red, 0.4 L, 800 l/s, Rubber

Long summary description Philips SpeedPro FC6724/81 stick vacuum/electric broom Battery Dry Cyclonic Bagless 0.4 L Red:

Philips SpeedPro FC6724/81. Product type: Stick vacuum, Dust container type: Bagless, Product color: Red. Wheels material: Rubber. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Cleaning surfaces: Carpet, Hard floor. Power control: Electronic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 18 V

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.